location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE ProLiant DL380p Gen8 E5-2630v2 1P 16GB-R P420i/1GB FBWC 460W PS server

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ProLiant DL380p Gen8 E5-2630v2 1P 16GB-R P420i/1GB FBWC 460W PS Server
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
704559-371 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887111441188 show
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33145
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 3/3/3 - Server includes three years of parts, three years of labor, three years of onsite support coverage. Additional information regarding worldwide limited and technical support is available at: http://h18004.www1/products/servers/platforms/index.htmlAdditional HP support and service coverage for your product that can be purchased locally. For information on availability of service upgrades and the cost for these service upgrades, refer to the HP website at http:///support
Long product name HPE ProLiant DL380p Gen8 E5-2630v2 1P 16GB-R P420i/1GB FBWC 460W PS server :
The short editorial description of HPE ProLiant DL380p Gen8 E5-2630v2 1P 16GB-R P420i/1GB FBWC 460W PS server

HP ProLiant DL380p Gen8 E5-2630v2 2.6GHz 6-core 1P 16GB-R P420i/1GB FBWC 460W PS Server
More>>>
Short summary description HPE ProLiant DL380p Gen8 E5-2630v2 1P 16GB-R P420i/1GB FBWC 460W PS server:
This short summary of the HPE ProLiant DL380p Gen8 E5-2630v2 1P 16GB-R P420i/1GB FBWC 460W PS server data-sheet is auto-generated and uses the product title and the first six key specs.

HPE ProLiant DL380p Gen8 E5-2630v2 1P 16GB-R P420i/1GB FBWC 460W PS Server

Long summary description HPE ProLiant DL380p Gen8 E5-2630v2 1P 16GB-R P420i/1GB FBWC 460W PS server:
This is an auto-generated long summary of HPE ProLiant DL380p Gen8 E5-2630v2 1P 16GB-R P420i/1GB FBWC 460W PS server based on the first three specs of the first five spec groups.

HPE ProLiant DL380p Gen8 E5-2630v2 1P 16GB-R P420i/1GB FBWC 460W PS Server

Source Testseek summary Average rating
Reviews
Updated:
2014-09-13 02:21:53
Uk has collected 7 expert reviews for HPE ProLiant DL380p Gen8 E5-2630v2 1P 16GB-R P420i/1GB FBWC 460W PS server and the average expert rating is 91 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
91%
Source Review comments Score
itpro.co.uk
Updated:
2014-09-13 02:21:53
HP's power metering provides graphical views of consumption but you'll need a license upgrade to activate it.With its latest Gen8 ProLiant servers, HP has really pushed the boat out for remote management as they've been designed to virtually manage themse...
Bottom line The new ProLiant DL380p Gen8 is capable of taking on a wide range of roles in the datacentre as it has versatility as its middle name. Storage capacity and expansion potential are very good and HP's iLO4 and its new remote management strategy really ma...
100%
pcmag.com
Updated:
2014-09-13 02:21:53
HP's Proliant line of servers is in its eighth generation. These servers have become fixtures in SMB datacenters. The latest entry, the DL380p ($2,659–$14,000) is a beast of a machine. Not only can you completely trick it out spec-wise for maximum perform...
Good Excellent performance in testing. Sophisticated HDD monitoring and diagnostics. Smart socket guide protects processor from damage during installation. Server warns which drives not to pull during disaster recovery.
Bad Expensive. Deafening in high performance mode...
Bottom line If you are looking for an SMB server that absolutely must handle the most demanding database transactions or outrageous amounts of I/O requests, the HP Proliant DL380p Gen 8 server will do nicely, and, for smaller organizations, even a lower-cost configu...
90%
infoworld.com
Updated:
2014-09-13 02:21:53
Unlike most movie sequels, the HP ProLiant DL380 gets better with each generation. The DL dynasty just hit generation 8, and true to form, the HP ProLiant DL380p Gen8 does a fine job of incorporating all the latest server hardware, features, and doodads...
82%
storagereview.com
Updated:
2014-09-13 02:21:53
As StorageReview expands our enterprise test lab, we're finding a greater need for additional latest generation servers (like the HP D380p Gen8); not just from a storage perspective, but from a more global enterprise environment simulation perspective as...
Bottom line We've logged hands on time with just about every major server brand, and even some not so major brands. The one thing that resonates with the HP Gen8 ProLiants is just how tightly they're put together. The interior layouts are clean, cabling is tucked awa...
0%
crn.com
Updated:
2014-09-13 02:21:53
Page 1 of 2 HP Proliant DL380pIn the crowded world of rack servers, the HP ProLiant DL380p 2U server stands out. This eighth-generation ProLiant offers twice the memory capacity of its seventh-gen predecessor, a third more cores and as much as triple t...
0%