location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

DeLOCK 2m USB 2.0 A - micro-B m/m USB cable 78.7" (2 m) USB A Micro-USB B Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DeLOCK Check ‘DeLOCK’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2m USB 2.0 A - micro-B m/m
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
83383
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4043619833832 show
Category:
Cable used to connect to a USB port, which are found in desktop computers, laptops and other electronic devices.
USB Cables Check ‘DeLOCK’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DeLOCK: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32302
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points DeLOCK 2m USB 2.0 A - micro-B m/m USB cable 78.7" (2 m) USB A Micro-USB B Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 78.7" (2 m)
  • - USB A Male
  • - Micro-USB B Male
  • - USB 2.0
  • - Black
  • - 1 pc(s)
Long product name DeLOCK 2m USB 2.0 A - micro-B m/m USB cable 78.7" (2 m) USB A Micro-USB B Black :
The short editorial description of DeLOCK 2m USB 2.0 A - micro-B m/m USB cable 78.7" (2 m) USB A Micro-USB B Black

Cable EASY-USB 2.0 Type-A male angled left / right > USB 2.0 Type Micro-B male 2 m
More>>>
Short summary description DeLOCK 2m USB 2.0 A - micro-B m/m USB cable 78.7" (2 m) USB A Micro-USB B Black:
This short summary of the DeLOCK 2m USB 2.0 A - micro-B m/m USB cable 78.7" (2 m) USB A Micro-USB B Black data-sheet is auto-generated and uses the product title and the first six key specs.

DeLOCK 2m USB 2.0 A - micro-B m/m, 78.7" (2 m), USB A, Micro-USB B, USB 2.0, Male/Male, Black

Long summary description DeLOCK 2m USB 2.0 A - micro-B m/m USB cable 78.7" (2 m) USB A Micro-USB B Black:
This is an auto-generated long summary of DeLOCK 2m USB 2.0 A - micro-B m/m USB cable 78.7" (2 m) USB A Micro-USB B Black based on the first three specs of the first five spec groups.

DeLOCK 2m USB 2.0 A - micro-B m/m. Cable length: 78.7" (2 m). Connector 1: USB A, Connector 2: Micro-USB B, USB version: USB 2.0, Connector gender: Male/Male, Connector contacts plating: Gold, Product color: Black

Brand Image Article code product Stock Price from
DeLOCK

DeLOCK USB 2.0 5m USB cable 196.9" (5 m) USB A Micro-USB B Black
(show image)
83385 USB 2.0 5m 0.00
(excl. VAT)
0 (incl. VAT)
DeLOCK

DeLOCK 3m USB 2.0 A - micro-B m/m USB cable 118.1" (3 m) USB A Micro-USB B Black
(show image)
83384 3m USB 2.0 A - micro-B m/m 0.00
(excl. VAT)
0 (incl. VAT)
DeLOCK

DeLOCK 1m USB 2.0 A - miniUSB m/m USB cable 39.4" (1 m) USB A Mini-USB A Black
(show image)
83378 1m USB 2.0 A - miniUSB m/m 0.00
(excl. VAT)
0 (incl. VAT)
DeLOCK

DeLOCK 5m USB 2.0 A - B m/m USB cable 196.9" (5 m) USB A USB B Black
(show image)
83377 5m USB 2.0 A - B m/m 0.00
(excl. VAT)
0 (incl. VAT)
DeLOCK

DeLOCK 5m USB 2.0 A - B m/m USB cable 196.9" (5 m) USB A USB B Black
(show image)
83361 5m USB 2.0 A - B m/m 0.00
(excl. VAT)
0 (incl. VAT)
DeLOCK

DeLOCK 3m USB 2.0 A - B m/m USB cable 118.1" (3 m) USB A USB B Black
(show image)
83360 3m USB 2.0 A - B m/m 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 2 distributor(s)
Lithuania 1 distributor(s)
Nederland 1 distributor(s)