location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

DeLOCK 1m USB 2.0 A - B m/m USB cable 39.4" (1 m) USB A USB B Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DeLOCK Check ‘DeLOCK’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1m USB 2.0 A - B m/m
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
83358
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4043619833580 show
Category:
Cable used to connect to a USB port, which are found in desktop computers, laptops and other electronic devices.
USB Cables Check ‘DeLOCK’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DeLOCK: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29540
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Jul 2024 14:20:15
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points DeLOCK 1m USB 2.0 A - B m/m USB cable 39.4" (1 m) USB A USB B Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 39.4" (1 m)
  • - USB A Straight Male
  • - USB B Straight Male
  • - USB 2.0 480 Mbit/s
  • - Black
  • - 1 pc(s)
Long product name DeLOCK 1m USB 2.0 A - B m/m USB cable 39.4" (1 m) USB A USB B Black :
The short editorial description of DeLOCK 1m USB 2.0 A - B m/m USB cable 39.4" (1 m) USB A USB B Black

Cable EASY-USB 2.0 Type-A male > USB 2.0 Type-B male 1 m black
More>>>
Short summary description DeLOCK 1m USB 2.0 A - B m/m USB cable 39.4" (1 m) USB A USB B Black:
This short summary of the DeLOCK 1m USB 2.0 A - B m/m USB cable 39.4" (1 m) USB A USB B Black data-sheet is auto-generated and uses the product title and the first six key specs.

DeLOCK 1m USB 2.0 A - B m/m, 39.4" (1 m), USB A, USB B, USB 2.0, Male/Male, Black

Long summary description DeLOCK 1m USB 2.0 A - B m/m USB cable 39.4" (1 m) USB A USB B Black:
This is an auto-generated long summary of DeLOCK 1m USB 2.0 A - B m/m USB cable 39.4" (1 m) USB A USB B Black based on the first three specs of the first five spec groups.

DeLOCK 1m USB 2.0 A - B m/m. Cable length: 39.4" (1 m). Connector 1: USB A, Connector 2: USB B, USB version: USB 2.0, Connector gender: Male/Male, Maximum data transfer rate: 0.48 Gbit/s, Connector contacts plating: Gold, Product color: Black

Brand Image Article code product Stock Price from
DeLOCK

DeLOCK 0.5m, USB2.0-A/USB2.0-B USB cable 19.7" (0.5 m) USB A USB B Black
(show image)
83684 0.5m, USB2.0-A/USB2.0-B 0.00
(excl. VAT)
0 (incl. VAT)
DeLOCK

DeLOCK 2m USB 2.0 A - miniUSB m/m USB cable 78.7" (2 m) USB A Mini-USB A Black
(show image)
83379 2m USB 2.0 A - miniUSB m/m 0.00
(excl. VAT)
0 (incl. VAT)
DeLOCK

DeLOCK 2m USB 2.0 A - mini USB m/m USB cable 78.7" (2 m) USB A Mini-USB A Black
(show image)
83363 2m USB 2.0 A - mini USB m/m 0.00
(excl. VAT)
0 (incl. VAT)
DeLOCK

DeLOCK 1m USB 2.0 A - mini USB m/m USB cable 39.4" (1 m) USB A Mini-USB A Black
(show image)
83362 1m USB 2.0 A - mini USB m/m 0.00
(excl. VAT)
0 (incl. VAT)
DeLOCK

DeLOCK 3m USB 2.0 A - B m/m USB cable 118.1" (3 m) USB A USB B Black
(show image)
83360 3m USB 2.0 A - B m/m 0.00
(excl. VAT)
0 (incl. VAT)
DeLOCK

DeLOCK 2m USB 2.0 A - B m/m USB cable 78.7" (2 m) USB A USB B Black
(show image)
83359 2m USB 2.0 A - B m/m 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
Lithuania 1 distributor(s)
Nederland 1 distributor(s)