Synology logo

Synology RX1214RP disk array Rack (2U) Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40083
Info modified on:
10 Aug 2024, 09:36:27
Long product name Synology RX1214RP disk array Rack (2U) Black:

RX1214RP 12-Bay, 2U, 3.5"/2.5" SATA III, 1 x Infiniband, 2 x Redundant 400W

Short summary description Synology RX1214RP disk array Rack (2U) Black:

Synology RX1214RP, HDD, Serial ATA III, 2.5/3.5", 30.9 lbs (14 kg), Rack (2U), Black

Long summary description Synology RX1214RP disk array Rack (2U) Black:

Synology RX1214RP. Installed storage drive type: HDD, Storage drive interface: Serial ATA III, Storage drive size: 2.5/3.5". Chassis type: Rack (2U). Number of storage drives supported: 12, Supported storage drive types: HDD & SSD. Width: 17.5" (445 mm), Depth: 22.4" (570 mm), Height: 3.46" (88 mm), Weight: 30.9 lbs (14 kg). Product color: Black

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.