location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite SU80KX/40C uninterruptible power supply (UPS) Double-conversion (Online) 80 kVA 64000 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SmartOnline 80kVA Modular 3-Phase UPS System, On-line Double-Conversion International UPS w/ Battery
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SU80KX/40C show
Show alternative article codes used in the online market place
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37447
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Tripp Lite SU80KX/40C uninterruptible power supply (UPS) Double-conversion (Online) 80 kVA 64000 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Double-conversion (Online)
  • - 80 kVA 64000 W
  • - Tower Black
Guarantee: 2-year limited warranty
Long product name Tripp Lite SU80KX/40C uninterruptible power supply (UPS) Double-conversion (Online) 80 kVA 64000 W :
The short editorial description of Tripp Lite SU80KX/40C uninterruptible power supply (UPS) Double-conversion (Online) 80 kVA 64000 W

SmartOnline 80kVA Modular 3-Phase UPS System, On-line Double-Conversion International UPS w/ Battery
More>>>
Tripp Lite SU80KX/40C uninterruptible power supply (UPS) Double-conversion (Online) 80 kVA 64000 W:
The official marketing text of Tripp Lite SU80KX/40C uninterruptible power supply (UPS) Double-conversion (Online) 80 kVA 64000 W as supplied by the manufacturer

Tripp Lite's SU80KX (80kVA) SmartOnline Modular 3-Phase Intelligent, True On-Line UPS System provides 100% system availability with N+1 modular architecture and 1+1 parallel capability. In N+1 configuration, the SU80KX provides four self-contained, redundant 20kVA power modules that can be hot-swapped (load remaining powered) if maintenance is required. In 1+1 configuration , two SU80KX models connected in parallel can provide fail-safe redundancy (two 80kVA models supporting a 80kVA load) or increased capacity (two 80kVA models supporting a 160kVA load).The SU80KX provides mission-critical equipment with the highest level of power protection available. Large capacity 80,000VA/64,000W UPS continually converts incoming AC power into filtered DC power, and then resynthesizes it back into AC power with a pure sine wave. Perfectly regulated, continuous sine wave output with zero transfer time assures compatibility with all equipment types. High input power factor, advanced IGBT inverter technology and Digital Signal Processor (DSP) technology produce less than 3% input total harmonic distortion (THDi). With low THDi, generators run cooler and last longer, allowing managers to save installation costs by installing a generator with a capacity equal to the equipment load (1:1 ratio). Extremely efficient operation (up to 97%) saves money by lowering electricity consumption. Hardwire input and output connections support a variety of permanent or PDU-style power connections. The SU80KX features 220/380V, 230/400V or 240/415V AC, 3-phase, 4-wire + ground, wye input and output. It also features a wide input voltage correction range: 173-300V/276-477V AC. Frequency is 50 or 60 Hz (auto-selectable). SU80KX power modules are housed in a single small-footprint tower compartment. Included battery module (Models BP480V40C) are housed in a separate stand-alone hardwired external battery compartment (required for UPS operation/backup battery support; order separately). Battery runtime can be extended with additional stand-alone hardwired external battery modules. A manual bypass breaker and an automatic bypass function ensure 100% availability of connected equipment by safely passing through AC power if the UPS requires maintenance. A built-in RS-232 communication port works with included PowerAlert Software to provide shutdown commands and reporting on a single server. An accessory slot accepts an optional internal SNMP card (Model SNMPWEBCARD) for remote shutdowns, reboots and more. Front panel combination LCD/LED display alerts users to a variety of UPS operational modes and conditions. The LCD display includes a real-time event log screen with up to 500 events listed. A dynamic battery management screen optimizes battery function to lengthen service life and allow cold restart of the UPS during a prolonged blackout to utilize its batteries for periodic system access or data retrieval. An Emergency Power Off button turns the UPS output OFF and disables Bypass output. A built-in Emergency Power Off (EPO) dry-contact interface supports remote emergency shutdown in large facilities.

- N+1 configuration: If maintenance is required, four self-contained, redundant 20kVA power modules can be hot-swapped with the load remaining powered
- 1+1 configuration: Two SU80KX can be connected in parallel to provide either fail-safe redundancy or increased capacity
- High input power factor, advanced IGBT inverter technology and Digital Signal Processor (DSP) technology produce low input total harmonic distortion (THDi)
- Low THDi (less than 3%) reduces installation costs by allowing 1:1 generator sizing
- Extremely efficient operation (up to 97%) saves money by reducing electricity consumption
- True on-line, double-conversion UPS with IGBT technology provides pure sine wave AC output at all times
- Maintains continuous operation with zero transfer time through blackouts, voltage fluctuations and surges
- Removes harmonic distortion, electrical impulses, frequency variations and other hard-to-solve power problems
- 80,000VA/64,000W power capacity with 3-phase, hardwire input/output connections

Short summary description Tripp Lite SU80KX/40C uninterruptible power supply (UPS) Double-conversion (Online) 80 kVA 64000 W:
This short summary of the Tripp Lite SU80KX/40C uninterruptible power supply (UPS) Double-conversion (Online) 80 kVA 64000 W data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite SU80KX/40C, Double-conversion (Online), 80 kVA, 64000 W, 220 V, 415 V, 50/60 Hz

Long summary description Tripp Lite SU80KX/40C uninterruptible power supply (UPS) Double-conversion (Online) 80 kVA 64000 W:
This is an auto-generated long summary of Tripp Lite SU80KX/40C uninterruptible power supply (UPS) Double-conversion (Online) 80 kVA 64000 W based on the first three specs of the first five spec groups.

Tripp Lite SU80KX/40C. UPS topology: Double-conversion (Online), Output power capacity: 80 kVA, Output power: 64000 W. Typical backup time at full load: 3.5 min, Typical backup time at half load: 9.6 min. Form factor: Tower, Product color: Black, Housing material: Steel. Width: 20.5" (521 mm), Depth: 33.7" (856 mm), Height: 46" (1168 mm)

Features
UPS topology *
Double-conversion (Online)
Output power capacity *
80 kVA
Output power *
64000 W
Input operation voltage (min) *
220 V
Input operation voltage (max) *
415 V
Input frequency *
50/60 Hz
Maximum current
105 A
Surge energy rating
5950 J
Audible alarm(s)
Yes
Battery
Typical backup time at full load
3.5 min
Typical backup time at half load
9.6 min
Hot-swap battery
Yes
Cold start
Yes
Design
Form factor *
Tower
Design
Housing material
Steel
Product color *
Black
Display type
LCD
LED indicators
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 50 °C
Operating relative humidity (H-H)
0 - 95%
Weight & dimensions
Width
20.5" (521 mm)
Depth
33.7" (856 mm)
Height
46" (1168 mm)
Weight
538.6 lbs (244.3 kg)
Package width
28.5" (724 mm)
Package depth
4.25" (108 mm)
Package height
55" (1397 mm)
Package weight
688.5 lbs (312.3 kg)
Other features
Number of phases
3