location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Enermax TwisterOdio laptop cooling pad 16" Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Enermax Check ‘Enermax’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TwisterOdio
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CP008
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
2100001438616
Category:
Accessory for a laptop that helps reduce their operating temperature. They are intended to protect both the laptop from overheating and the user from suffering heat-related discomfort.
Laptop Cooling Pads Check ‘Enermax’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Enermax: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 68388
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Enermax TwisterOdio laptop cooling pad 16" Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 16"
  • - Number of built-in cooling fans: 1
  • - 32 dB
  • - Power source type: USB
  • - Black, Silver
Long product name Enermax TwisterOdio laptop cooling pad 16" Black, Silver :
The short editorial description of Enermax TwisterOdio laptop cooling pad 16" Black, Silver

TwisterOdio, DreamBass Cooling Pad, 16", 800-1400rpm, 784g, Aluminium/Plastic, Silver/Black
More>>>
Short summary description Enermax TwisterOdio laptop cooling pad 16" Black, Silver:
This short summary of the Enermax TwisterOdio laptop cooling pad 16" Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Enermax TwisterOdio, 16", 1 pc(s), 4.72" (12 cm), 1400 RPM, 32 dB, 2 W

Long summary description Enermax TwisterOdio laptop cooling pad 16" Black, Silver:
This is an auto-generated long summary of Enermax TwisterOdio laptop cooling pad 16" Black, Silver based on the first three specs of the first five spec groups.

Enermax TwisterOdio. Maximum screen size: 16", Number of built-in cooling fans: 1 pc(s), Fan diameter: 4.72" (12 cm). Product color: Black, Silver, Material: Aluminum, Plastic, LED indicators: Power. Power source type: USB. Weight: 27.7 oz (784 g). Dimensions (WxDxH): 13.9 x 10.6 x 2.05" (352 x 270 x 52 mm)

Source Testseek summary Average rating
Reviews
Updated:
2015-01-11 06:56:34
Uk has collected 12 expert reviews for Enermax TwisterOdio laptop cooling pad 40.6 cm (16") Black, Silver and the average expert rating is 65 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
65%
Source Review comments Score
hitechlegion.com
Updated:
2015-01-11 06:56:31
I remember my original Motorola Razr flip phone lasted me at least seven years. When I finally retired that device the paint was all but gone, the buttons were mere nubs, and it was slow as hell. I do look back fondly on the Motorola Razr for lasting me a...
Bottom line I tested this cooling pad on one of my work laptops, an HP Elitebook 6930p. I did this for several reasons, one of which is that my primary gaming laptop was 17” and would not fit on the cooling pad, but the main reason was that I see Enermax's TwisterO...
0%
madshrimps.be
Updated:
2015-01-11 06:56:31
Unboxing The TwisterOdiO 16 is presented in a sturdy card board box with flashy box art. Immediately we noticed the light weight of the whole package, even thinking the box was close to being empty. The unit itself only weighs 780 grams. The Tw...
Bottom line What can we say about the Enermax TwisterOdiO 16 besides that it is a sleek looking and pretty okayish performing notebook cooler. That it is silent in operation, even when being used in the high performance mode. That it is pretty lightweight and acc...
0%
pureoverclock.com
Updated:
2015-01-11 06:56:33
Anyone who has ever owned a notebook which they use regularly, knows that the accessories you pair with it help define your user experience. Whether is is for providing better cooling or better sound, accessories can make or break the user experience. Man...
Good Visually pleasing, extremely good sound, silent fan operation and adjustable fan speeds...
Bad Cooling only as good as your existing solution, no USB pass through...
Bottom line Because it is portable, lightweight, and offers great sound, the Enermax TwisterOdio 16 is a great solution for the small notebook user on the go...
90%
Brand Image Article code product Stock Price from
Enermax

Enermax Aeolus Pure laptop cooling pad 17" Black
(show image)
CP003P Aeolus Pure 0.00
(excl. VAT)
0 (incl. VAT)
Enermax

Enermax Aeolus Vegas laptop cooling pad 17" Black
(show image)
CP007 Aeolus Vegas 0.00
(excl. VAT)
0 (incl. VAT)
Enermax

Enermax CP003-B laptop cooling pad 17" Black
(show image)
CP003-B CP003-B 0.00
(excl. VAT)
0 (incl. VAT)
Enermax

Enermax CP003-G laptop cooling pad 17" Titanium
(show image)
CP003-G CP003-G 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)