Guarantee:
5-year limited hardware warranty with return to factory replacement and 90-day limited software warranty
Long product name Cisco SRW2024P network switch Managed L2 Power over Ethernet (PoE)
:
24-Port Gigabit Switch: WebView/PoE
The short editorial description of Cisco SRW2024P network switch Managed L2 Power over Ethernet (PoE)
24-Port Gigabit Switch: WebView/PoE
More>>>
Short summary description Cisco SRW2024P network switch Managed L2 Power over Ethernet (PoE):
This short summary of the Cisco SRW2024P network switch Managed L2 Power over Ethernet (PoE) data-sheet is auto-generated and uses the product title and the first six key specs.
Cisco SRW2024P, Managed, L2, Power over Ethernet (PoE)
Long summary description Cisco SRW2024P network switch Managed L2 Power over Ethernet (PoE):
This is an auto-generated long summary of Cisco SRW2024P network switch Managed L2 Power over Ethernet (PoE) based on the first three specs of the first five spec groups.
Cisco SRW2024P. Switch type: Managed, Switch layer: L2. Basic switching RJ-45 Ethernet ports quantity: 24. MAC address table: 8000 entries, Switching capacity: 48 Gbit/s. Networking standards: IEEE 802.3. Power over Ethernet (PoE)