Adaptec logo

Adaptec 78165 SGL RAID controller PCI Express x8 3.0 6 Gbit/s

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82600
Info modified on:
13 Jun 2023, 09:09:28
Guarantee:
3 years
Long product name Adaptec 78165 SGL RAID controller PCI Express x8 3.0 6 Gbit/s:

78165 SGL - 16 Internal / 8 External ports

Short summary description Adaptec 78165 SGL RAID controller PCI Express x8 3.0 6 Gbit/s:

Adaptec 78165 SGL, SAS, Serial ATA III, PCI Express x8, 0, 1, 5, 6, 10, 50, 60, 1E, 6 Gbit/s, 1024 MB, SNMP, SMTP

Long summary description Adaptec 78165 SGL RAID controller PCI Express x8 3.0 6 Gbit/s:

Adaptec 78165 SGL. Supported storage drive interfaces: SAS, Serial ATA III, Host interface: PCI Express x8. RAID levels: 0, 1, 5, 6, 10, 50, 60, 1E, Data transfer rate: 6 Gbit/s, Internal memory: 1024 MB. Voltage: 3.3 V. Compatible operating systems: Microsoft Windows, Red Hat Linux, SUSE Linux, Fedora, Debian Linux, Ubuntu Linux, Sun Solaris,.... Depth: 6.57" (167 mm), Height: 2.52" (64 mm)

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.