location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Viewsonic Value Series VA2349S computer monitor 23" 1920 x 1080 pixels Full HD LCD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Viewsonic Check ‘Viewsonic’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Value Series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VA2349S
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VS15465 show
Show alternative article codes used in the online market place
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Viewsonic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Viewsonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 223650
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Viewsonic Value Series VA2349S computer monitor 23" 1920 x 1080 pixels Full HD LCD Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 23" LCD
  • - Full HD 1920 x 1080 pixels
  • - 5 ms 250 cd/m² 1000:1
  • - 22 W
Long product name Viewsonic Value Series VA2349S computer monitor 23" 1920 x 1080 pixels Full HD LCD Black :
The short editorial description of Viewsonic Value Series VA2349S computer monitor 23" 1920 x 1080 pixels Full HD LCD Black

23" LED, Full HD, 250 cd/m2, 5ms, 1000:1, 1920 x 1080px
More>>>
Viewsonic Value Series VA2349S computer monitor 23" 1920 x 1080 pixels Full HD LCD Black:
The official marketing text of Viewsonic Value Series VA2349S computer monitor 23" 1920 x 1080 pixels Full HD LCD Black as supplied by the manufacturer

The ViewSonic VA2349S is a high-performance 23" wide-angle display with SuperClear™ IPS technology that delivers true color performance and consistent image quality. With Full HD 1080p resolution, 20M:1 MEGA Dynamic Contrast Ratio, and 5ms response time, this up-market display offers a stunning visual experience for video and photo viewing, web surfing and more. It combines function and form with an attractive glossy finish and slim bezel design, as well as VGA and DVI inputs for PC or laptop connections. Plus, with an integrated power-saving Eco mode and Energy Star certification, this energy-efficient display has a lower total cost of ownership. VESA-mount and Kensington security lock compliant, the VA2349S is a flexible and secure solution for homes and semi-public areas.
Full HD Resolution for Superior Pixel Performance
EExperience stunExperience stunning clarity and detail with high-definition gaming and multimedia applications on ViewSonic’s VA2349S monitor. It features Full HD 1920x1080 resolution to ensure excellent pixel-by-pixel image performance, while its 20,000,000:1 Mega Dynamic Contrast Ratio guarantees accurate image reproduction with rich, vibrant visual effects.
SuperClear™ IPS LED for extremely wide viewing angles
ViewSonic SuperClear IPS monitors produce true colors and consistent images when viewed from the front, from the sides, from below, and from virtually any other viewing angle. No matter your perspective, you will not have any color shift or changes in contrast ratio when you move the image across the screen or change your viewing angle.
Mega Dynamic Contrast Ratio for Sharp, Crisp Images
A superior dynamic contrast ratio of 20,000,000:1 better defines the relationship between the darkest and brightest colors, ensuring all displayed images are rich and detailed. Combined with an extremely fast 5ms response time, every motion is naturally and accurately reproduced without any blurs.
Energy-Saving Eco-Mode
ViewSonic's proprietary Eco-mode function gives you the choice to optimize (85%) or conserve (65%) energy, thus reducing display brightness and conserving energy by up to 30%. Especially in low ambient light, Eco-mode adjusts brightness and improves visibility while reducing eye fatigue and prolonging the display's lamp life.
VESA Mount and Kensington Security Lock Compliant
Designed for use in various settings, the VA2349S' robust design makes it safe and secure wherever it is installed. That’s because it comes with a Kensington security lock slot and is VESA wall mount compliant – making it the perfect monitor for all settings.
ENERGY STAR® Certification
The VA2349S is environmentally sound, complete with an energy-saving mercury-free LED backlight and Eco-mode. Its ENERGY STAR® certification means you save up to 40% in energy costs when compared to regular 23" monitors.
Windows® 8 certified compliance
Windows® 8 Certified, the VA2349S provides the most updated Windows® 8 experience without any compatibility issues. Experience the all-new Windows 8 operating system with ViewSonic's VA2349S display.

Short summary description Viewsonic Value Series VA2349S computer monitor 23" 1920 x 1080 pixels Full HD LCD Black:
This short summary of the Viewsonic Value Series VA2349S computer monitor 23" 1920 x 1080 pixels Full HD LCD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Viewsonic Value Series VA2349S, 23", 1920 x 1080 pixels, Full HD, LCD, 5 ms, Black

Long summary description Viewsonic Value Series VA2349S computer monitor 23" 1920 x 1080 pixels Full HD LCD Black:
This is an auto-generated long summary of Viewsonic Value Series VA2349S computer monitor 23" 1920 x 1080 pixels Full HD LCD Black based on the first three specs of the first five spec groups.

Viewsonic Value Series VA2349S. Display diagonal: 23", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD. Display: LCD. Display surface: Gloss, Response time: 5 ms, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product color: Black

Display
Display diagonal *
23"
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Display technology *
LCD
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time
5 ms
Display surface
Gloss
Supported graphics resolutions
1920 x 1080 (HD 1080)
Supported video modes
1080p
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
20000000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Digital horizontal frequency
24 - 82 kHz
Digital vertical frequency
50 - 75 Hz
3D
No
Performance
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Multimedia
Built-in camera *
No
Design
Product color *
Black
Ports & interfaces
VGA (D-Sub) ports quantity
1
DVI port
Yes
Ports & interfaces
DVI-D ports quantity
1
HDCP
No
AC (power) in
Yes
Composite video in
1
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Cable lock slot type
Kensington
Power
Power consumption (typical) *
22 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 90%
Packaging content
Quick start guide
Yes
Weight & dimensions
Width (without stand)
21.6" (548.4 mm)
Depth (without stand)
15.6" (395.1 mm)
Height (without stand)
8.41" (213.5 mm)
Weight (without stand)
8.82 lbs (4 kg)
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Thin Client
Thin client installed
No
Other features
Display
LCD
TV tuner integrated
No
Source Testseek summary Average rating
Reviews
Updated:
2016-10-21 05:58:46
Uk has collected 1 expert review for Viewsonic Value Series VA2349S computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD LCD Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Country Distributor
United Kingdom 1 distributor(s)