location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

DeLOCK EASY-USB 2.0-A - USB 2.0-A, 5m USB cable 196.9" (5 m) USB A Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DeLOCK Check ‘DeLOCK’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EASY-USB 2.0-A - USB 2.0-A, 5m
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
83373
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4043619833733
Category:
Cable used to connect to a USB port, which are found in desktop computers, laptops and other electronic devices.
USB Cables Check ‘DeLOCK’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DeLOCK: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48072
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Jul 2024 14:20:09
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points DeLOCK EASY-USB 2.0-A - USB 2.0-A, 5m USB cable 196.9" (5 m) USB A Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 196.9" (5 m)
  • - USB A Male
  • - USB A Female
  • - USB 2.0 480 Mbit/s
  • - Black
  • - 1 pc(s)
Long product name DeLOCK EASY-USB 2.0-A - USB 2.0-A, 5m USB cable 196.9" (5 m) USB A Black :
The short editorial description of DeLOCK EASY-USB 2.0-A - USB 2.0-A, 5m USB cable 196.9" (5 m) USB A Black

Cable EASY-USB 2.0-A male > USB 2.0-A female extension, 5m
More>>>
Short summary description DeLOCK EASY-USB 2.0-A - USB 2.0-A, 5m USB cable 196.9" (5 m) USB A Black:
This short summary of the DeLOCK EASY-USB 2.0-A - USB 2.0-A, 5m USB cable 196.9" (5 m) USB A Black data-sheet is auto-generated and uses the product title and the first six key specs.

DeLOCK EASY-USB 2.0-A - USB 2.0-A, 5m, 196.9" (5 m), USB A, USB A, USB 2.0, Male/Female, Black

Long summary description DeLOCK EASY-USB 2.0-A - USB 2.0-A, 5m USB cable 196.9" (5 m) USB A Black:
This is an auto-generated long summary of DeLOCK EASY-USB 2.0-A - USB 2.0-A, 5m USB cable 196.9" (5 m) USB A Black based on the first three specs of the first five spec groups.

DeLOCK EASY-USB 2.0-A - USB 2.0-A, 5m. Cable length: 196.9" (5 m). Connector 1: USB A, Connector 2: USB A, USB version: USB 2.0, Connector gender: Male/Female, Maximum data transfer rate: 0.48 Gbit/s, Connector contacts plating: Gold, Product color: Black

Brand Image Article code product Stock Price from
DeLOCK

DeLOCK USB 2.0 5m USB cable 196.9" (5 m) USB A Micro-USB B Black
(show image)
83385 USB 2.0 5m 0.00
(excl. VAT)
0 (incl. VAT)
DeLOCK

DeLOCK 83178 USB cable USB 2.0 11.8" (0.3 m) 2 x USB A Black
(show image)
83178 83178 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)
Lithuania 1 distributor(s)