location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS ET ET2020INTI-B002K All-in-One PC/workstation Intel® Core™ i3 i3-3220T 19.5" 1600 x 900 pixels Touchscreen 4 GB 1 TB HDD NVIDIA® GeForce® GT 720M Windows 8 Wi-Fi 4 (802.11n) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ET
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ET2020INTI-B002K
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ET2020INTI-B002K
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 143870
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points ASUS ET ET2020INTI-B002K All-in-One PC/workstation Intel® Core™ i3 i3-3220T 19.5" 1600 x 900 pixels Touchscreen 4 GB 1 TB HDD NVIDIA® GeForce® GT 720M Windows 8 Wi-Fi 4 (802.11n) Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - All-in-One PC Black 120 W
  • - Intel® Core™ i3 i3-3220T 2.8 GHz
  • - Touchscreen 19.5" HD+ 1600 x 900
  • - 4 GB 1600 MHz
  • - 1 TB HDD DVD Super Multi Card reader integrated
  • - NVIDIA® GeForce® GT 720M 1.02 TB Intel® HD Graphics 2500
  • - 1 MP
  • - Wi-Fi 4 (802.11n) Ethernet LAN 10,100,1000 Mbit/s
  • - Windows 8 64-bit
Long product name ASUS ET ET2020INTI-B002K All-in-One PC/workstation Intel® Core™ i3 i3-3220T 19.5" 1600 x 900 pixels Touchscreen 4 GB 1 TB HDD NVIDIA® GeForce® GT 720M Windows 8 Wi-Fi 4 (802.11n) Black :
The short editorial description of ASUS ET ET2020INTI-B002K All-in-One PC/workstation Intel® Core™ i3 i3-3220T 19.5" 1600 x 900 pixels Touchscreen 4 GB 1 TB HDD NVIDIA® GeForce® GT 720M Windows 8 Wi-Fi 4 (802.11n) Black

Intel Core i3-3220T (3M Cache, 2.8GHz), 19.5", 16:9, 1600 x 900, 4GB DDR3 1600MHz, 1000GB HDD, 802.11 b/g/n, Windows 8 64-bit
More>>>
ASUS ET ET2020INTI-B002K All-in-One PC/workstation Intel® Core™ i3 i3-3220T 19.5" 1600 x 900 pixels Touchscreen 4 GB 1 TB HDD NVIDIA® GeForce® GT 720M Windows 8 Wi-Fi 4 (802.11n) Black:
The official marketing text of ASUS ET ET2020INTI-B002K All-in-One PC/workstation Intel® Core™ i3 i3-3220T 19.5" 1600 x 900 pixels Touchscreen 4 GB 1 TB HDD NVIDIA® GeForce® GT 720M Windows 8 Wi-Fi 4 (802.11n) Black as supplied by the manufacturer

Faster, more powerful and more efficient
The ASUS All-in-One PC ET2020INTI is powered by the Intel® 3rd generation Core™ processor with support for up to 8GB of DDR3 memory for responsive multitasking performance and energy efficiency in whatever you choose to do.

Multi-touch screen
The optical multi-touch screen is considerably better than the resistive and capacitive multi-touch screen available on the market today, delivering better performance in terms of image clarity and reliability. The optical multi-touch screen lets you pinch- zoom or rotate images, and lets you scroll through webpage with ease.

Business Grade Graphics with NVIDIA GT720M for Optimized Video Experience
Armed with a powerful NVIDIA GT720M graphics card with 1GB VRAM, providing excellent visual experiences. ET2020INTI offers great stability and durability you can count on, guaranteed extended lifespan, and a highly manageable user interface that promotes enhanced productivity. The ET2020I Series also features 802.11b/g/n Wi-Fi and an integrated webcam and microphone to keep you seamlessly connected with your business partners.

Intel® Small Business Advantage - Streamline PC Maintenance and Security
The ASUS All-in-One PC ET2020INTI features Intel® Small Business Advantage, a computing platform that consists of hardware, software, and firmware to provide unique security and productivity capabilities. It has been specially designed for small businesses that do not have a managed PC environment, it simplifies your IT allowing you to focus on your business and not on your PC. Intel® SBA includes five applications to help organize security and productivity: Software Monitor, Data Backup and Restore, USB Blocker, PC Health Center, and Energy Saver.

Windows 8 Pro – Ready for Business
Windows 8 Pro is for small and medium sized businesses and delivers new levels of productivity, security, and mobility, all without sacrificing performance or choice. It provides enhanced features that help to easily connect to company networks, access files on the go, encrypt data, and more. Windows 8 Pro is built for business and compatible with life.

Convenient Connectivity with USB 3.0 and VGA-out port
The All-in-one PC ET2020INTI is designed for convenient connectivity, equipped with USB 3.0 ports and VGA port, the ET2020INTI can easily connect to other commercial devices – from projectors at school to USB printers and scanners at office.

HDMI-out Ports for HD Audio/ Video Transmission
With HDMI-out ports and NVIDIA GT720M graphics, ET2020INTI provides uncompressed digital video and audio quality, enabling the transmission of High-Definition audiovisual contents, allowing you to present your files at the best quality.

The Best Audio Ever on an All-in-One PC
ASUS SonicMaster Premium technology is an audio-optimizing technology developed by the ASUS Golden Ear team. It features a host of innovations that delivers improved clarity, louder volume, and audio detail. ASUS SonicMaster Premium provides smooth, rich, and detailed sound for music, video, speech and recording.

ASUS WebStorage: Up to 32GB free space
Share your pictures, music and movies with 32GB free space for 3 years, wirelessly share your files across multiple devices. With a keyword search, you can find the relevant files in no time. Record and upload the important meeting notes with snap shots, and then access them on any devices.

F9 One Key Recovery
The F9 key allows you to use the recovery partition to restore your PC to its original working state. Copying your data files and making note of any customized configuration settings before using the system recovery partition is required.

Wall Mountable Design
The optional ASUS certified wall-mounting and VESA compatible mounting points allows for easy mounting onto any wall, saving space for the desk or counter, making ET2020INTI the ideal fit in any environment.

Trusted Platform Module (TPM) data security
Onboard TPM offers a protected and encapsulated micro-controller security chip for safeguarding internal data structures against real world threats. This ensures that information like keys, passwords, and digital certificates remains safe from external attacks, physical theft, and other types of intrusion.

Kensington lock slot
ASUS All-in-One PC ET2020INTI comes with Kensington Security Slot for additional asset management and security.

Preserves the environment, also lowers operating costs
The energy-efficient ASUS ET2020INTI All-in-One PC protects the environment while helping lower businesses’ operating costs, featuring low power Intel® Core™, Intel® Pentium® and Intel® Celeron® processors, and a package with 80% recycled material, the ET2020INTI uses less energy and can be easily recycled, saving money and reduce ultimate emissions footprint. These eco-friendly workstations are recipients of some of the industry’s highest environmental certifications including ENERGY STAR and EPEAT® Gold.

Short summary description ASUS ET ET2020INTI-B002K All-in-One PC/workstation Intel® Core™ i3 i3-3220T 19.5" 1600 x 900 pixels Touchscreen 4 GB 1 TB HDD NVIDIA® GeForce® GT 720M Windows 8 Wi-Fi 4 (802.11n) Black:
This short summary of the ASUS ET ET2020INTI-B002K All-in-One PC/workstation Intel® Core™ i3 i3-3220T 19.5" 1600 x 900 pixels Touchscreen 4 GB 1 TB HDD NVIDIA® GeForce® GT 720M Windows 8 Wi-Fi 4 (802.11n) Black data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS ET ET2020INTI-B002K, 19.5", HD+, Intel® Core™ i3, 4 GB, 1 TB, Windows 8

Long summary description ASUS ET ET2020INTI-B002K All-in-One PC/workstation Intel® Core™ i3 i3-3220T 19.5" 1600 x 900 pixels Touchscreen 4 GB 1 TB HDD NVIDIA® GeForce® GT 720M Windows 8 Wi-Fi 4 (802.11n) Black:
This is an auto-generated long summary of ASUS ET ET2020INTI-B002K All-in-One PC/workstation Intel® Core™ i3 i3-3220T 19.5" 1600 x 900 pixels Touchscreen 4 GB 1 TB HDD NVIDIA® GeForce® GT 720M Windows 8 Wi-Fi 4 (802.11n) Black based on the first three specs of the first five spec groups.

ASUS ET ET2020INTI-B002K. Product type: All-in-One PC. Display diagonal: 19.5", HD type: HD+, Display resolution: 1600 x 900 pixels, Touchscreen. Processor family: Intel® Core™ i3, Processor frequency: 2.8 GHz. Internal memory: 4 GB. Total storage capacity: 1 TB, Storage media: HDD. Discrete graphics card model: NVIDIA® GeForce® GT 720M. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: Windows 8. Product color: Black

Display
Display diagonal *
19.5"
Display resolution *
1600 x 900 pixels
Touchscreen *
Yes
Full HD
No
HD type *
HD+
LED backlight
Yes
Touch technology
Multi-touch
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i3
Processor generation
3rd gen Intel® Core™ i3
Processor model *
i3-3220T
Processor cores
2
Processor threads
4
Processor frequency *
2.8 GHz
Processor cache
3 MB
Processor cache type
Smart Cache
System bus rate
5 GT/s
Thermal Design Power (TDP)
35 W
PCI Express slots version
2.0
Processor socket
LGA 1155 (Socket H2)
Processor lithography
22 nm
Processor operating modes
64-bit
Bus type
DMI
Processor codename
Ivy Bridge
Processor series
Intel Core i3-3200 Desktop Series
FSB Parity
No
PCI Express configurations
1x16, 2x8
Tcase
65 °C
CPU multiplier (bus/core ratio)
28
Maximum internal memory supported by processor
32 GB
Conflict-Free processor
Yes
Memory types supported by processor
DDR3-SDRAM
Memory clock speeds supported by processor
1333, 1600 MHz
Memory bandwidth supported by processor (max)
25.6 GB/s
Memory channels supported by processor
Dual
ECC supported by processor
Yes
Memory
Internal memory *
4 GB
Maximum internal memory *
8 GB
Memory slots
2
Memory slots type
SO-DIMM
Memory clock speed
1600 MHz
Storage
Total storage capacity *
1 TB
Storage media *
HDD
HDD interface
SATA
Optical drive type *
DVD Super Multi
Card reader integrated
Yes
Compatible memory cards
Memory Stick (MS), MMC, MS PRO, SD, SDHC, SDXC
Graphics
Discrete graphics card model *
NVIDIA® GeForce® GT 720M
Discrete graphics card memory
1.02 TB
On-board graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 2500
On-board graphics card base frequency
650 MHz
On-board graphics card dynamic frequency (max)
1050 MHz
Number of displays supported (on-board graphics)
3
On-board graphics card ID
0x152
Audio
Built-in speaker(s) *
Yes
RMS rated power
6 W
Built-in microphone
Yes
Audio system
Sonic Master Premium
Camera
Built-in camera *
Yes
Total megapixels
1 MP
Network
Wi-Fi *
Yes
Top Wi-Fi standard *
Wi-Fi 4 (802.11n)
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth *
No
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
2
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
HDMI ports quantity *
1
VGA (D-Sub) ports quantity
1
Headphone outputs
1
Microphone in
Yes
DC-in jack
Yes
eSATA/USB 2.0 ports quantity
1
Design
Product color *
Black
Cable lock slot
Yes
Cable lock slot type
Kensington
Wall mountable
Yes
Performance
Product type *
All-in-One PC
Motherboard chipset
Intel® B75 Express
Software
Operating system architecture
64-bit
Operating system installed *
Windows 8
Processor special features
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Wireless Display (Intel® WiDi)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® Insider™
Yes
Intel® InTru™ 3D Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 mm
Supported instruction sets
AVX, SSE4.1, SSE4.2
CPU configuration (max)
1
Embedded options available
No
Thermal solution specification
PCG 2011A
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Identity Protection Technology version
1.00
Intel Secure Key Technology version
0.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
65694
Power
AC adapter power
120 W
Weight & dimensions
Width (with stand)
20.3" (515 mm)
Depth (with stand)
7.68" (195 mm)
Height (with stand)
14.4" (366 mm)
Weight (with stand)
17 lbs (7.7 kg)
Packaging content
Mouse included
No
Keyboard included
No
Other features
Storage drive interface
Serial ATA
Intel segment tagging
Enterprise, Small Business
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 08:24:20
Uk has collected 1 expert review for ASUS ET ET2020INTI-B002K All-in-One PC/workstation Intel® Core™ i3 i3-3220T 49.5 cm (19.5") 1600 x 900 pixels Touchscreen 4 GB 1 TB HDD NVIDIA® GeForce® GT 720M Windows 8 Wi-Fi 4 (802.11n) Black and the rating is 75 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
75%
Source Review comments Score
computershopper.com
Updated:
2019-12-01 08:24:20
The parallel to netbooks is uncanny: Like those popular mini-notebooks, the recent torrent of budget-price all-in-one desktops has resulted in a sprawl of products with nearly identical components. Known as “nettops,” they adhere to a form...
Good Ion graphics enables HD video playback, light gaming; dual-core Atom CPU makes multitasking bearable; wireless keyboard, mouse...
Bad No touch screen; Hulu.com video still stutters; Atom CPU still feels sluggish for a desktop...
Bottom line The first Nvidia Ion-equipped desktop we've seen, the Eee Top can do more than most budget all-in-one PCs, though it can’t handle more than light gaming...
75%