location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung EE-V200SA Passive holder Mobile phone/Smartphone Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EE-V200SA
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EE-V200SABEGWW show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806085880511 show
Category:
Object which can be used to contain other objects e.g. a drinks holder in a cinema seat.
Holders Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 295472
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Mar 2024 09:45:28
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung EE-V200SA Passive holder Mobile phone/Smartphone Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Car Passive holder
  • - Mobile device type: Mobile phone/Smartphone
  • - Black
Long product name Samsung EE-V200SA Passive holder Mobile phone/Smartphone Black :
The short editorial description of Samsung EE-V200SA Passive holder Mobile phone/Smartphone Black

Universal Vehicle Dock (Suits 4.0 - 5.8" devices)
More>>>
Samsung EE-V200SA Passive holder Mobile phone/Smartphone Black:
The official marketing text of Samsung EE-V200SA Passive holder Mobile phone/Smartphone Black as supplied by the manufacturer

Features

- The Samsung Universal Vehicle Navigation Mount gives your easy access to your smartphone when in your car. The custom fitted cradle holds the handset securely during long rides.
- Simply attach it to a windshield or dashboard and adjust the multi-angle neck for perfect viewing. GPS capabilities are optimised with navigation applications.
- With your hands safely on the steering wheel, you can also experience the convenience of powerful, voice-activated Android applications like S Voice.
- Your Samsung smartphone and Vehicle Navigation Mount duo is truly brilliance on the go. (Fits handsets with 4.0" - 5.8" screens)

Universal Design

The Vehicle Dock is a product that repeat improvements put a mobile device safely. It's in the form of a neat design and has the ability to adjust a variety of angles. Slim design minimises view obstruction while driving with or without the handset docked. Vehicle Dock is designed for Samsung GALAXY Smartphone Series(4.0" to 5.8") and the GALAXY Mega and fully compatible with them.

Vehicle Dock for More Convenience

Vehicle Dock has suction holder lever for easy absorption and equipped with Button Type Cradle that easy to fix the Smartphone. So It is easy to use and install. Mount your Samsung smartphone on the Dashboard or Windshield using the fully adjustable, multi-angle neck. Also Vehicle Dock possible to adjust the angle, so it can be used felicitously for your application ㅡ Speakerphone cradle, GPS navigation and voice activated Android apps such as S Voice, etc. If you use Car charger sold separately, you can utilise Samsung mobile devices with charging. Vehicle Dock will be the good companion for your smart lifestyle.

Short summary description Samsung EE-V200SA Passive holder Mobile phone/Smartphone Black:
This short summary of the Samsung EE-V200SA Passive holder Mobile phone/Smartphone Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung EE-V200SA, Mobile phone/Smartphone, Passive holder, Car, Black

Long summary description Samsung EE-V200SA Passive holder Mobile phone/Smartphone Black:
This is an auto-generated long summary of Samsung EE-V200SA Passive holder Mobile phone/Smartphone Black based on the first three specs of the first five spec groups.

Samsung EE-V200SA. Mobile device type: Mobile phone/Smartphone, Type: Passive holder, Proper use: Car, Product color: Black

Design
Type *
Passive holder
Mobile device type *
Mobile phone/Smartphone
Proper use *
Car
Product color *
Black
Multimedia
Built-in speaker(s)
No
Ergonomics
Angle of rotation
360°
Maximum screen size
5.8"
Power
Power source type
Not supported
Weight & dimensions
Width
2.76" (70 mm)
Height
4.53" (115 mm)
Weight
5.11 oz (145 g)
Technical details
Adjustable
Yes
Screen size (max)
5.7"
Screen size (min)
4"
Brand Image Article code product Stock Price from
Samsung EP-HN910I Active holder Mobile phone/Smartphone Black Samsung EP-HN910I Active holder Mobile phone/Smartphone Black
(show image)
EP-HN910IBEGWW EP-HN910I 0.00
(excl. VAT)
0 (incl. VAT)
Samsung EE-V200SA Passive holder Mobile phone/Smartphone Black Samsung EE-V200SA Passive holder Mobile phone/Smartphone Black
(show image)
EE-V200SABEGRU EE-V200SA 0.00
(excl. VAT)
0 (incl. VAT)
Samsung EDD-D200BEG holder Active holder Mobile phone/Smartphone Black Samsung EDD-D200BEG holder Active holder Mobile phone/Smartphone Black
(show image)
EDD-D200BEG EDD-D200BEG 0.00
(excl. VAT)
0 (incl. VAT)
Samsung EE-V100T Tablet/UMPC Black Samsung EE-V100T Tablet/UMPC Black
(show image)
EE-V100TABEGWW EE-V100T 0.00
(excl. VAT)
0 (incl. VAT)
Samsung EDD-D200WE Active holder Mobile phone/Smartphone White Samsung EDD-D200WE Active holder Mobile phone/Smartphone White
(show image)
EDD-D200WEG EDD-D200WE 0.00
(excl. VAT)
0 (incl. VAT)
Samsung Car Cradle Samsung Car Cradle
(show image)
CCR040SBEC Car Cradle 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
Norway 2 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
United Kingdom 1 distributor(s)