location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Ricoh Aficio SP 4100NL 1200 x 600 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ricoh Check ‘Ricoh’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Aficio SP 4100NL
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SP 4100NL show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0026649030680 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Ricoh’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ricoh: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 69362
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2023 12:08:50
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Ricoh Aficio SP 4100NL 1200 x 600 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser
  • - 1200 x 600 DPI
  • - Printing colors: Black
  • - A4 31 ppm
  • - Direct printing
  • - Ethernet LAN
  • - Built-in display
  • - Maximum duty cycle: 100000 pages per month
  • - Total number of input trays: 2 Total input capacity: 500 sheets Total output capacity: 250 sheets
  • - Internal memory: 192 MB 400 MHz
Long product name Ricoh Aficio SP 4100NL 1200 x 600 DPI A4 :
The short editorial description of Ricoh Aficio SP 4100NL 1200 x 600 DPI A4

Aficio SP 4100NL - 1200 x 600dpi, 31ppm, A4 - A6, RM5231 400MHz, 192MB RAM, USB 2.0, Fast Ethernet, 15.5 kg
More>>>
Ricoh Aficio SP 4100NL 1200 x 600 DPI A4:
The official marketing text of Ricoh Aficio SP 4100NL 1200 x 600 DPI A4 as supplied by the manufacturer

Overview
If you are in need of high quality black and white laser printing, the Aficio™SP 4100NL is your answer. Whatever your printing needs, this workhorse can handle them fast. Every month, it can print up to 100,000 pages at speeds of up to 31 pages per minute. Equipped with a 400 MHz CPU controller, this printer easily handles your demanding workload. The Aficio™SP 4100NL is a productive network printer that offers dependability, superior paper handling and a low cost of ownership.

Features & Benefits
- 31 pages per minute.
- Up to 100,000 pages per month.
- Low Total Cost of Ownership (TCO).

Short summary description Ricoh Aficio SP 4100NL 1200 x 600 DPI A4:
This short summary of the Ricoh Aficio SP 4100NL 1200 x 600 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Ricoh Aficio SP 4100NL, Laser, 1200 x 600 DPI, A4, 31 ppm, Network ready, White

Long summary description Ricoh Aficio SP 4100NL 1200 x 600 DPI A4:
This is an auto-generated long summary of Ricoh Aficio SP 4100NL 1200 x 600 DPI A4 based on the first three specs of the first five spec groups.

Ricoh Aficio SP 4100NL. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 100000 pages per month. Maximum resolution: 1200 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 31 ppm. Network ready. Product color: White

Printing
Color *
No
Print technology *
Laser
Maximum resolution *
1200 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
31 ppm
Warm-up time
12 s
Time to first page (black, normal)
6.9 s
Features
Maximum duty cycle *
100000 pages per month
Printing colors *
Black
Number of print cartridges *
1
Page description languages *
PCL 5e, PCL 6, PostScript 3, RPCS
Input & output capacity
Total number of input trays *
2
Total input capacity *
500 sheets
Total output capacity *
250 sheets
Maximum input capacity
1600 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Paper tray media types *
Envelopes, Plain paper, Recycled paper, Thick paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
Paper tray media weight
60 - 130 g/m²
Ports & interfaces
Standard interfaces
Ethernet, Parallel, USB 2.0
Direct printing *
Yes
USB 2.0 ports quantity
1
Optional connectivity
Wireless LAN
Network
Network ready
Yes
Wi-Fi *
No
Ethernet LAN *
Yes
Mobile printing technologies
Not supported
Performance
Internal memory *
192 MB
Performance
Maximum internal memory
384 MB
Processor model
RM5231
Processor frequency
400 MHz
Design
Product color *
White
Built-in display *
Yes
Power
Power consumption (max)
970 W
Power consumption (PowerSave)
6.5 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 2000, Windows 2000 Professional, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS 8.6, Mac OS 9.0, Mac OS 9.1, Mac OS 9.2, Mac OS X 10.0 Cheetah, Mac OS X 10.1 Puma, Mac OS X 10.2 Jaguar, Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2003 x64
Other operating systems supported
Novell NetWare 3.x, IBM AS/400, IBM iSeries, Novell NetWare 4.x, Novell NetWare 5.x, Novell NetWare 6.x
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
15.3" (388 mm)
Depth
17.7" (450 mm)
Height
13.6" (345 mm)
Weight
34.2 lbs (15.5 kg)
Packaging content
Bundled software
DeskTopBinder Lite SmartDeviceMonitor Web Image Monitor Printer utility Font Manager 2000
Other features
Power LED
Yes
Stand-by LED
Yes
Supported network protocols
TCP/IP, IPX/SPX, SMB, AppleTalk
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 22:45:57
Uk has collected 3 expert reviews for Ricoh Aficio SP 4100NL 1200 x 600 DPI A4 and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
trustedreviews.com
Updated:
2016-11-14 22:45:57
In departmental office environments one of the key requirements is print speed and as printer makers know this it's one of the main features determining price. As the throughput speed increases the price goes up steeply. Ricoh's Aficio SP 4100N is a large...
60%