Lenovo logo

Lenovo ThinkPad Ultra Dock, 90W Docking Black

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
393824
Info modified on:
31 Jan 2024, 12:34:46
Guarantee:
1 Year
Long product name Lenovo ThinkPad Ultra Dock, 90W Docking Black:

ThinkPad Ultra Dock, 90W, Black, EU

Lenovo ThinkPad Ultra Dock, 90W Docking Black:

Making mince-meat out of your workload, the completely re-designed and supercharged ThinkPad Ultra Dock with an included ThinkPad 90W AC Adapter grows capability without growing in size. The ultimate docking solution includes a wide range of video outputs, including HDMI 1.4, and support for multiple external monitors so you can multi-task like never before.

Includes a ThinkPad 90W AC Power Adapter (Slim Tip)

Features

- 1x VGA port
- 1x DVI-D port, 2x DisplayPort, 1x HDMI port (only 2 can be active)
- 3x USB 2.0 ports, one port supports always-on USB charging
- 3x USB 3.0 port
- 10/1000 Gigabit Ethernet port
- Notebook Lock and Security Lock Slot

Short summary description Lenovo ThinkPad Ultra Dock, 90W Docking Black:

Lenovo ThinkPad Ultra Dock, 90W, Docking, 10,100,1000 Mbit/s, Black, Lenovo, ThinkPad, 100-240 V

Long summary description Lenovo ThinkPad Ultra Dock, 90W Docking Black:

Lenovo ThinkPad Ultra Dock, 90W. Connectivity technology: Docking. Ethernet LAN data rates: 10,100,1000 Mbit/s. Product color: Black, Brand compatibility: Lenovo, Compatibility: ThinkPad. AC input voltage: 100-240 V, AC input frequency: 50 - 60 Hz, Power consumption (typical): 90 W. Width: 13.6" (345 mm), Depth: 6.4" (162.5 mm), Height: 2.19" (55.6 mm)

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.