location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo Pro Dock Docking Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pro Dock
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
40A10065EU show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887770918083 show
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 207014
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 Jan 2024 11:59:02
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lenovo Pro Dock Docking Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Docking
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Plug and Play
Guarantee: 1 year
Long product name Lenovo Pro Dock Docking Black :
The short editorial description of Lenovo Pro Dock Docking Black

AC 65W, USB 2.0, USB 3.0, Ethernet, VGA
More>>>
Lenovo Pro Dock Docking Black:
The official marketing text of Lenovo Pro Dock Docking Black as supplied by the manufacturer

Expect nothing short of an outstanding value. Completely re-designed for a new generation of ThinkPads, snap into the ThinkPad Pro Dock with an included ThinkPad AC Adapter and get connected to power, your Local Area Network/Internet and workplace accessories such as up two external displays, keyboard, mouse and printer so you can get more done faster. One of the dock’s USB ports also supports always-on mobile device charging, which means that you can charge your mobile phone or tablet, even when your notebook is away. Our unique physical alignment guarantees perfect notebook-dock alignment every time. Comes with ThinkPad AC adapter to charge your notebook.3x USB 2.0, one supports always-on USB charging 3x USB 3.0 10/1000 Gigabit Ethernet, supports enterprise manageability 1x DisplayPort 1.2 (Exclusive use with DVI-D) 1x DVI-D (Exclusive use with DisplayPort) 1x VGA Driver-free, perfect video quality 1x Stereo/Mic Combo Audio Port Security lock hole Convenient eject button for one-step system removal Charges your ThinkPad with an included ThinkPad 65W AC Adapter Physical rear alignment for a perfect dock every time Smaller desktop footprint vs. Series 3 docking stations

Short summary description Lenovo Pro Dock Docking Black:
This short summary of the Lenovo Pro Dock Docking Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo Pro Dock, Docking, 10,100,1000 Mbit/s, Black, 13.6" (345 mm), 6.4" (162.5 mm), 2.19" (55.6 mm)

Long summary description Lenovo Pro Dock Docking Black:
This is an auto-generated long summary of Lenovo Pro Dock Docking Black based on the first three specs of the first five spec groups.

Lenovo Pro Dock. Connectivity technology: Docking. Ethernet LAN data rates: 10,100,1000 Mbit/s. Product color: Black. Width: 13.6" (345 mm), Depth: 6.4" (162.5 mm), Height: 2.19" (55.6 mm)

Ports & interfaces
Connectivity technology *
Docking
USB 2.0 ports quantity *
3
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
VGA (D-Sub) ports quantity
1
Microphone in *
No
DC-in jack
Yes
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Performance
Card reader integrated *
No
Optical drive included
No
Product color *
Black
Plug and Play
Yes
Performance
Charging function
Yes
Audio
Built-in speaker(s)
No
Storage
Built-in HDD
No
Weight & dimensions
Width
13.6" (345 mm)
Depth
6.4" (162.5 mm)
Height
2.19" (55.6 mm)
Weight
28.9 oz (820 g)
Packaging content
AC adapter included
Yes
Logistics data
Harmonized System (HS) code
84733020
Other features
Charging connector
Yes
Country Distributor
Magyarország 2 distributor(s)
Italia 1 distributor(s)
Polska 2 distributor(s)
United Kingdom 4 distributor(s)
Deutschland 1 distributor(s)
Australia 1 distributor(s)
Nederland 1 distributor(s)
Danmark 1 distributor(s)