Fujitsu logo

Fujitsu ETERNUS DX DX90 S2 NAS Rack (2U) 6 TB HDD Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
107801
Info modified on:
10 Aug 2024, 09:49:56
Long product name Fujitsu ETERNUS DX DX90 S2 NAS Rack (2U) 6 TB HDD Black:

ETERNUS DX90 S2, 2.5" 2x Controller, 2x Daughter Bord FC 8G2P, 10 x 600GB SAS HDD, SNMP

Fujitsu ETERNUS DX DX90 S2 NAS Rack (2U) 6 TB HDD Black:

The flexible Data Safe
ETERNUS DX90 S2 with Intel® Xeon® processor is a reliable and flexible disk storage system for medium-sized IT environments. It provides an outstanding price/performance ratio and is easy to manage. In order to cope with enormous data growth yet maintain flexibility, it offers remarkable scalability with storage capacity of up to 360 TB, thus offering enough headroom for future growth. The flexible support of different network connectivity and disk types (SAS, Nearline SAS and SSD) provides a choice between cost and performance optimization. The ETERNUS DX90 offers Thin Provisioning as a standard feature enabling a more cost-efficient use of storage capacity right from the start. Data-in-place upgrades lead seamlessly to the next higher ETERNUS DX system, thus ensuring flexibility and investment protection. The enclosed ETERNUS SF Express software reduces administration work and provides data safety functionality. The excellent ETERNUS DX90 data center functionality is based on storage-based replication which protects valuable data assets against site outages.

The flexible Data Safe for dynamic infrastructures
- Enterprise proven capabilities to protect all data assets.
- Redundant components and RAID protection provide highest reliability.
- Built-in data protection ensures business continuity.

Comprehensive ETERNUS DX S2 disk storage platforms
- Superior scalability captures intensive data growth and highest performance demands.
- Free choice of modular disk storage and state of the art connectivity across the entire model range.
- Investment protection with upgrade options during the whole lifecycle.

Innovative ETERNUS SF storage management
- Unified storage management across the entire ETERNUS DX range.
- Single point administration, easy data protection and efficient operation.
- Powerful disk storage united with minimal administration efforts in virtualized environments.

Short summary description Fujitsu ETERNUS DX DX90 S2 NAS Rack (2U) 6 TB HDD Black:

Fujitsu ETERNUS DX DX90 S2, NAS, Rack (2U), 6 TB, HDD, Black

Long summary description Fujitsu ETERNUS DX DX90 S2 NAS Rack (2U) 6 TB HDD Black:

Fujitsu ETERNUS DX DX90 S2. Type: NAS. Chassis type: Rack (2U). Total installed storage capacity: 6 TB, Installed storage drive type: HDD

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.