Technaxx MusicMan Power Booster TX-12 2.0 channels Black

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15494
Info modified on:
01 Jun 2018, 10:56:21
Short summary description Technaxx MusicMan Power Booster TX-12 2.0 channels Black:

Technaxx MusicMan Power Booster TX-12, 2.0 channels, 0.5 W, 10%, 92 dB, 3.5 mm, 1.06" (27 mm)

Long summary description Technaxx MusicMan Power Booster TX-12 2.0 channels Black:

Technaxx MusicMan Power Booster TX-12. Audio output channels: 2.0 channels, Peak power per channel: 0.5 W, Total Harmonic Distortion (THD): 10%. Headphone connectivity: 3.5 mm. Width: 1.06" (27 mm), Depth: 0.866" (22 mm), Height: 1.65" (42 mm)

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.