location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson PE Matte Label

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PE Matte Label - Die-cut Roll: 76mm x 51mm, 535 labels
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C33S045550
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946537382
Category:
Print your own professional looking labels!
Printer Labels Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 93951
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:12:30
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson PE Matte Label
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - PE
  • - Heat-resistant
  • - Labels per pack: 535 pc(s)
Long product name Epson PE Matte Label :
The short editorial description of Epson PE Matte Label

PE Matte Label - Die-cut Roll: 76mm x 51mm, 535 labels
More>>>
Epson PE Matte Label:
The official marketing text of Epson PE Matte Label as supplied by the manufacturer

Resistant to water, heat and most chemicals, these PE-based labels can be used for smudge-proof, accurate and scannable full-colour printing. A water-borne acrylic adhesive delivers excellent adhesion and UV-stability for permanent, reliable, on-demand results.

Suggested applications
• GHS chemical labels
• Pharmaceutical labels
• Laboratory labels

Short summary description Epson PE Matte Label:
This short summary of the Epson PE Matte Label data-sheet is auto-generated and uses the product title and the first six key specs.

Epson PE Matte Label, PE, Matte, BS 5609, Epson GP-M831 Epson ColorWorks C7500G Epson ColorWorks C7500 ColorWorks CW-C6500 ColorWorks..., 2.99" (7.6 cm), 2.01" (5.1 cm)

Long summary description Epson PE Matte Label:
This is an auto-generated long summary of Epson PE Matte Label based on the first three specs of the first five spec groups.

Epson PE Matte Label. Label type: PE, Finish type: Matte, Certification: BS 5609. Label width: 2.99" (7.6 cm), Label height: 2.01" (5.1 cm). Quantity per pack: 1 pc(s), Package width: 4.45" (113 mm), Package depth: 4.25" (108 mm). Labels per pack: 535 pc(s). Quantity per pallet: 648 pc(s), Pallet length: 47.2" (120 cm), Pallet width: 31.5" (80 cm)

Features
Label type
PE
Finish type
Matte
Water-resistant
Yes
Heat-resistant
Yes
Ultraviolet (UV) resistant
Yes
Certification
BS 5609
Compatible products
Epson GP-M831 Epson ColorWorks C7500G Epson ColorWorks C7500 ColorWorks CW-C6500 ColorWorks CW-C6000Pe ColorWorks CW-C6000Ae ColorWorks CW-C6000 ColorWorks C831 ColorWorks C7500 ColorWorks C3500 ColorWorks C3500 (012CD)
Weight & dimensions
Label width
2.99" (7.6 cm)
Label height
2.01" (5.1 cm)
Packaging data
Quantity per pack
1 pc(s)
Package width
4.45" (113 mm)
Package depth
4.25" (108 mm)
Package height
3.54" (90 mm)
Packaging data
Package weight
18 oz (510 g)
Packaging content
Labels per pack *
535 pc(s)
Logistics data
Quantity per pallet
648 pc(s)
Pallet length
47.2" (120 cm)
Pallet width
31.5" (80 cm)
Pallet height
229.1" (5.82 m)
Minimum order quantity
18 pc(s)
Quantity per pallet layer
216 pc(s)
Quantity per pallet layer (UK)
288 pc(s)
Quantity per pallet (UK)
864 pc(s)
Pallet length (UK)
47.2" (120 cm)
Pallet width (UK)
39.4" (100 cm)
Pallet height (UK)
229.1" (5.82 m)
Harmonized System (HS) code
84439990
Other features
Country of origin
Poland
Country Distributor
España 1 distributor(s)
France 1 distributor(s)
Magyarország 1 distributor(s)
Italia 1 distributor(s)
Sverige 1 distributor(s)
Suomi 1 distributor(s)