location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Alarm clock 27XL DURABrite Ultra ink cartridge 1 pc(s) Original High (XL) Yield Cyan, Magenta, Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Alarm clock
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
27XL DURABrite Ultra
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13T27154010 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946535067
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 150508
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Sep 2021 22:26:01
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson Alarm clock 27XL DURABrite Ultra ink cartridge 1 pc(s) Original High (XL) Yield Cyan, Magenta, Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Printing colors: Cyan, Magenta, Yellow
  • - Supply type: Multi pack
  • - High (XL) Yield
  • - Color ink cartridges quantity: 3
  • - Brand compatibility: Epson
  • - 1 pc(s)
Long product name Epson Alarm clock 27XL DURABrite Ultra ink cartridge 1 pc(s) Original High (XL) Yield Cyan, Magenta, Yellow :
The short editorial description of Epson Alarm clock 27XL DURABrite Ultra ink cartridge 1 pc(s) Original High (XL) Yield Cyan, Magenta, Yellow

Multipack 3-colour 27XL DURABrite Ultra Ink
More>>>
Epson Alarm clock 27XL DURABrite Ultra ink cartridge 1 pc(s) Original High (XL) Yield Cyan, Magenta, Yellow:
The official marketing text of Epson Alarm clock 27XL DURABrite Ultra ink cartridge 1 pc(s) Original High (XL) Yield Cyan, Magenta, Yellow as supplied by the manufacturer

No matter what you print, with Epson DURABrite Ultra Ink, you can achieve excellent results on almost every paper type.

Thanks to revolutionary pigment inks, you can create printouts that are absolutely smudge-proof and water-proof.

The special resin coat of the pigments make your photos lightfast for years, for memories that will last all your life.

Short summary description Epson Alarm clock 27XL DURABrite Ultra ink cartridge 1 pc(s) Original High (XL) Yield Cyan, Magenta, Yellow:
This short summary of the Epson Alarm clock 27XL DURABrite Ultra ink cartridge 1 pc(s) Original High (XL) Yield Cyan, Magenta, Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Alarm clock 27XL DURABrite Ultra, High (XL) Yield, Cyan, Magenta, Yellow, Pigment-based ink, 10.4 ml, 1 pc(s), Multi pack

Long summary description Epson Alarm clock 27XL DURABrite Ultra ink cartridge 1 pc(s) Original High (XL) Yield Cyan, Magenta, Yellow:
This is an auto-generated long summary of Epson Alarm clock 27XL DURABrite Ultra ink cartridge 1 pc(s) Original High (XL) Yield Cyan, Magenta, Yellow based on the first three specs of the first five spec groups.

Epson Alarm clock 27XL DURABrite Ultra. Colour ink type: Pigment-based ink, Cartridge capacity: High (XL) Yield, Supply type: Multi pack, Color ink volume: 10.4 ml, Printing colors: Cyan, Magenta, Yellow, Quantity per pack: 1 pc(s)

Features
Colour ink type
Pigment-based ink
Compatibility *
WF 36xx / 7110 / 76xx
Quantity per pack *
1 pc(s)
Color ink cartridges quantity
3
Color ink volume
10.4 ml
Type *
Original
Cartridge capacity
High (XL) Yield
Ink type
Pigment-based ink
Printing colors *
Cyan, Magenta, Yellow
Brand compatibility *
Epson
Supply type *
Multi pack
OEM code
27XL
Country of origin
China
Weight & dimensions
Package width
4.65" (118 mm)
Package depth
2.52" (64 mm)
Weight & dimensions
Package height
5.79" (147 mm)
Package weight
4.34 oz (123 g)
Package type
Blister
Logistics data
Pallet width
31.5" (80 cm)
Pallet length
47.2" (120 cm)
Pallet height
81.5" (2.07 m)
Quantity per pallet
1200 pc(s)
Quantity per master (outer) case
4 pc(s)
Pallet width (UK)
39.4" (100 cm)
Pallet length (UK)
47.2" (120 cm)
Pallet height (UK)
81.5" (2.07 m)
Quantity per pallet (UK)
384 pc(s)
Quantity per pallet layer
30 pc(s)
Quantity per pallet layer (UK)
32 pc(s)
Minimum order quantity
4 pc(s)
Brand Image Article code product Stock Price from
Epson Alarm clock 27XXL DURABrite Ultra ink cartridge 1 pc(s) Original Black Epson Alarm clock 27XXL DURABrite Ultra ink cartridge 1 pc(s) Original Black
(show image)
C13T27914010 27XXL DURABrite Ultra 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)