Each of several items in a list, preceded by a bullet symbol for emphasis.
:
- - 2 GB MicroSD Class 4
- - 15 MB/s
- - Black
Guarantee:
5 Years
Long product name Toshiba 2GB MicroSD Class 4
:
2GB MicroSD, 15 MB/s, Class4
The short editorial description of Toshiba 2GB MicroSD Class 4
2GB MicroSD, 15 MB/s, Class4
More>>>
Short summary description Toshiba 2GB MicroSD Class 4:
This short summary of the Toshiba 2GB MicroSD Class 4 data-sheet is auto-generated and uses the product title and the first six key specs.
Toshiba 2GB MicroSD, 2 GB, MicroSD, Class 4, 15 MB/s, 5 MB/s, Black
Long summary description Toshiba 2GB MicroSD Class 4:
This is an auto-generated long summary of Toshiba 2GB MicroSD Class 4 based on the first three specs of the first five spec groups.
Toshiba 2GB MicroSD. Capacity: 2 GB, Flash card type: MicroSD, Flash memory class: Class 4, Read speed: 15 MB/s, Write speed: 5 MB/s. Product color: Black