location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu S26361-F3000-L938 graphics card GeForce 9300 GE GDDR2

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S26361-F3000-L938
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26361-F3000-L938 show
Show alternative article codes used in the online market place
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 140395
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 09:29:00
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Fujitsu S26361-F3000-L938 graphics card GeForce 9300 GE GDDR2
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - GeForce 9300 GE GDDR2
  • - 2048 x 1536 pixels 64 bit 500 MHz PCI Express x16
  • - HDMI ports quantity: 1
  • - DirectX version: 10.0 OpenGL version: 3.2
More>>>
Short summary description Fujitsu S26361-F3000-L938 graphics card GeForce 9300 GE GDDR2:
This short summary of the Fujitsu S26361-F3000-L938 graphics card GeForce 9300 GE GDDR2 data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu S26361-F3000-L938, GeForce 9300 GE, GDDR2, 64 bit, 500 MHz, 2048 x 1536 pixels, PCI Express x16

Long summary description Fujitsu S26361-F3000-L938 graphics card GeForce 9300 GE GDDR2:
This is an auto-generated long summary of Fujitsu S26361-F3000-L938 graphics card GeForce 9300 GE GDDR2 based on the first three specs of the first five spec groups.

Fujitsu S26361-F3000-L938. Graphics processor: GeForce 9300 GE, Processor frequency: 540 MHz. Graphics card memory type: GDDR2, Memory bus: 64 bit, Memory clock speed: 500 MHz. Maximum resolution: 2048 x 1536 pixels. DirectX version: 10.0, OpenGL version: 3.2. Interface type: PCI Express x16. Cooling type: Active

Processor
CUDA *
Yes
Graphics processor *
GeForce 9300 GE
Processor frequency *
540 MHz
Shader clock
1300 MHz
Maximum resolution *
2048 x 1536 pixels
Maximum digital resolution
1920 x 1200 pixels
Memory
Graphics card memory type *
GDDR2
Memory bus *
64 bit
Memory clock speed
500 MHz
Memory bandwidth (max)
8 GB/s
Ports & interfaces
Interface type *
PCI Express x16
HDMI ports quantity *
1
DVI ports quantity
1
Performance
DirectX version *
10.0
OpenGL version *
3.2
Design
Cooling type *
Active
Other features
Mac compatibility
No
Brand Image Article code product Stock Price from
Palit

Palit NE28400SFHD26 graphics card GeForce 8400 GS GDDR2
(show image)
NE28400SFHD26 NE28400SFHD26 0.00
(excl. VAT)
0 (incl. VAT)
Fujitsu S26361-F2748-L245 graphics card NVS 450 GDDR3 Fujitsu S26361-F2748-L245 graphics card NVS 450 GDDR3
(show image)
S26361-F2748-L245 S26361-F2748-L245 0.00
(excl. VAT)
0 (incl. VAT)