location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite UR024-000 cable gender changer USB 2.0 A Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Universal Reversible USB 2.0 Hi-Speed Adapter (Reversible A to A M/F)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UR024-000
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332179494 show
Category:
Small device which is connected to a cable to change from male to female connections or vice-versa.
Cable Gender Changers Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 106354
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Tripp Lite UR024-000 cable gender changer USB 2.0 A Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - USB 2.0 A Male
  • - USB 2.0 A Female
  • - 0.48 Gbit/s
  • - Black
  • - 1 pc(s)
Guarantee: Lifetime limited warranty
Long product name Tripp Lite UR024-000 cable gender changer USB 2.0 A Black :
The short editorial description of Tripp Lite UR024-000 cable gender changer USB 2.0 A Black

Universal Reversible USB 2.0 Hi-Speed Adapter (Reversible A to A M/F)
More>>>
Tripp Lite UR024-000 cable gender changer USB 2.0 A Black:
The official marketing text of Tripp Lite UR024-000 cable gender changer USB 2.0 A Black as supplied by the manufacturer

Tripp Lite's UR024-000, USB Male to Female adapter, features a Universal / Reversible Male end which allows the adapter to be plugged in any direction on a computers USB port. Add this adapter to a standard USB cable, and convert it to a Universal pluggable cable. USB2.0 rated for 480mbps transfer rates. Fully molded, with gold plated contacts for a lifetime of use.

- Universal / Reversible A-Male plugs in any direction
- Turns a standard USB cable into a Universal Cable
- USB2.0 Rated
- USB 2.0 Male-to Female adapter, with Universal / Reversible Male connector
- Male end can be plugged in any direction
- USB2.0 Hi-Speed rated

Short summary description Tripp Lite UR024-000 cable gender changer USB 2.0 A Black:
This short summary of the Tripp Lite UR024-000 cable gender changer USB 2.0 A Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite UR024-000, USB 2.0 A, USB 2.0 A, Black

Long summary description Tripp Lite UR024-000 cable gender changer USB 2.0 A Black:
This is an auto-generated long summary of Tripp Lite UR024-000 cable gender changer USB 2.0 A Black based on the first three specs of the first five spec groups.

Tripp Lite UR024-000. Connector 1: USB 2.0 A, Connector 2: USB 2.0 A. Product color: Black

Ports & interfaces
Connector 1 *
USB 2.0 A
Connector 2 *
USB 2.0 A
Connector 1 gender
Male
Connector 2 gender
Female
Performance
Product color *
Black
Data transfer rate
0.48 Gbit/s
Packaging data
Package width
0.252" (6.4 mm)
Package depth
0.252" (6.4 mm)
Packaging data
Package height
0.252" (6.4 mm)
Package weight
0.353 oz (10 g)
Packaging content
Quantity per pack
1 pc(s)
Logistics data
Quantity per master (outer) case
10 pc(s)
Master (outer) case width
4.5" (114.3 mm)
Master (outer) case length
7.4" (188 mm)
Master (outer) case height
0.5" (12.7 mm)
Master (outer) case weight
3.17 oz (90 g)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)