location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite B072-032-IP4 KVM switch Rack mounting Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B072-032-IP4 NetCommander 32-Port Cat5 KVM over IP Switch - 4 Remote + 1 Local User, 1U Rack-Mount
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B072-032-IP4 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332176004 show
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 123423
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 03:41:34
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite B072-032-IP4 KVM switch Rack mounting Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 32 ports provide control of computers/servers locally or via your network or the Internet
  • - Occupies just 1U of rack space
  • - Low-cost Cat5 cabling allows longer distances, reduces cable clutter
  • - Simultaneous support for 5 users – 1 local, 4 remote
  • - Dual Ethernet ports and power supplies assure uninterrupted remote access
Guarantee: 3-year limited
Long product name Tripp Lite B072-032-IP4 KVM switch Rack mounting Black :
The short editorial description of Tripp Lite B072-032-IP4 KVM switch Rack mounting Black

NetCommander 32-Port Cat5 KVM over IP Switch - 4 Remote 1 Local User, 1U Rack-Mount
More>>>
Tripp Lite B072-032-IP4 KVM switch Rack mounting Black:
The official marketing text of Tripp Lite B072-032-IP4 KVM switch Rack mounting Black as supplied by the manufacturer

Tripp Lite’s B072-032-IP4 KVM Switch is the optimal solution for controlling up to 32 computers/servers locally, from across the room, down the street or around the globe on a network or the Internet.

This KVM switch can be accessed and controlled remotely, so there’s no need to travel to the server room or network closet. A Java-based application allows access via web browser from any secure IP connection; a non-browser client that can bypass browser-related Java Security prompts is available.

The B072-032-IP4 uses inexpensive, user-supplied Cat5e/6/6a cabling with Server Interface Units (sold separately) so you can connect computers/servers located up to 100 ft. away from the switch. This switch features dual Ethernet ports and dual power supplies; if one fails, the other takes over, keeping access uninterrupted. Switch easily between the 32 ports using an on-screen display (OSD), hotkey commands or a remote toolbar. Multi-level password protection prohibits unauthorized users from accessing connected computers, and a local user and up to four remote users can each log on and access different ports simultaneously.

Two serial ports allow control of serial-manageable devices such as IP PDUs, firewalls and routers; individual ports can be assigned to an IP PDU port to power on/off the server connected to that port. This KVM switch is compatible with Windows and Linux operating systems, and provides remote access using a Windows computer. It supports VGA video resolutions up to 1920 x 1080 @ 60 Hz. Heavy-duty steel housing stands up to frequent use.

Virtual Media allows an .iso file to be mounted to a target server and accessed as if it were stored directly on it. Virtual Media supported when using a B078-101-USB-1 Server Interface Unit. Other features include RADIUS and LDAP/S authentication, system-sent SNMP messaging and an event log that tracks logins, reboots and network setting changes.

Free NetCommander-AXS Management Software is available to access and control all of your Tripp Lite NetCommander IP KVM switches (B070 and B072 series). From a single interface, you can access server ports on any of your KVM switches, power cycle or power on/off outlets of IP PDUs and manage KVM settings. This software can be downloaded free of charge from the model support page for the B072-032-IP4.

Saves Space and Money
Mounts in a standard 19 in. rack
Inexpensive Cat5e/6/6a cabling lets you locate servers up to 100 ft. from the switch
Use a Server Interface Unit, B078-101-USB-1 (for USB) or B078-101-PS2 (for PS/2) with each server that will be connected with Cat5 cable
To convert DisplayPort or HDMI computers to VGA, use Tripp Lite adapters P134-06N-VGA-V2 or P131-06N. Maximum video resolutions using adapters may vary.

IP Remote Access for Fewer Trips to the Server Room
Remote access means there’s no need to travel to the server room or network closet
Java-based application allows Windows computers to control a target server via web browser from any location over a secured IP connection
A non-browser client is available that allows Windows computers to remotely access the KVM without the need for a browser and without the need to install Java
1 local + 4 remote users can access different ports concurrently; up to 5 users can share a single remote session
Supports both IPv4 and IPv6

Simplifies IT Tasks
On-screen display, hot keys and remote toolbar for easy use
Free NetCommander-AXS Management Software gives you remote access and control over all your Tripp Lite NetCommander IP KVM switches (B070 and B072 series)
Video resolutions up to 1920 x 1080 @ 60 Hz are supported
2 serial ports allow control of serial-manageable devices such as IP PDUs, firewalls and routers; assign individual ports to an IP PDU port to power on/off the server connected to that port
BIOS-level control of any brand and model server, regardless of the server’s condition and network connectivity
Virtual Media allows an .iso file to be mounted to a target server and accessed as if it were directly stored on it
Virtual Media supported when using a B078-101-USB-1 Server Interface Unit
Fast Virtual Media KVM System patented under Pat. No. US 9,417,720
System-sent messages to SNMP server notify you of network failures
Supports RADIUS and LDAP/S authentication
Log tracks events such as logins, reboots and network setting changes on your installation

Advanced Security Features
Multi-level password protection: create administrator accounts with full access and user accounts with limited access
Supports TLS 1.2 security protocol
You can install SSL certificates to ensure secure transactions between web servers and browsers

Built to Last
Flash-upgradable firmware over the network
Heavy-duty steel housing stands up to frequent use

Short summary description Tripp Lite B072-032-IP4 KVM switch Rack mounting Black:
This short summary of the Tripp Lite B072-032-IP4 KVM switch Rack mounting Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite B072-032-IP4, 1920 x 1080 pixels, Ethernet LAN, Rack mounting, 1U, Black

Long summary description Tripp Lite B072-032-IP4 KVM switch Rack mounting Black:
This is an auto-generated long summary of Tripp Lite B072-032-IP4 KVM switch Rack mounting Black based on the first three specs of the first five spec groups.

Tripp Lite B072-032-IP4. Keyboard port type: USB, PS/2, Mouse port type: USB, PS/2, Video port type: VGA. Maximum resolution: 1920 x 1080 pixels, Number of users: 5 user(s). Product color: Black, Rack capacity: 1U, Certification: UL 60950-1 (USA), CSA (Canada), FCC Part 15 Class A, CE IEC 60950-1. Compliance certificates: RoHS. Width: 17.3" (438.9 mm), Depth: 11" (279.1 mm), Height: 1.71" (43.4 mm)

Ports & interfaces
Keyboard port type *
USB, PS/2
Mouse port type *
USB, PS/2
Video port type *
VGA
USB 2.0 ports quantity
2
Network
Ethernet LAN
Yes
Performance
Maximum resolution *
1920 x 1080 pixels
Number of users
5 user(s)
Design
Rack mounting *
Yes
Rack capacity
1U
Product color *
Black
Certification
UL 60950-1 (USA), CSA (Canada), FCC Part 15 Class A, CE IEC 60950-1
Display
Built-in display *
No
On Screen Display (OSD)
Yes
Sustainability
Compliance certificates
RoHS
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operational conditions
Operating relative humidity (H-H)
0 - 80%
Weight & dimensions
Width
17.3" (438.9 mm)
Depth
11" (279.1 mm)
Height
1.71" (43.4 mm)
Weight
7.76 lbs (3.52 kg)
Packaging data
Package width
23.1" (587 mm)
Package depth
14.5" (368 mm)
Package height
4.45" (113 mm)
Package weight
9.79 lbs (4.44 kg)
Other features
Ports quantity
32
Safety
UL 60950-1 (USA), CSA (Canada), FCC Part 15 Class A, CE IEC 60950-1
Logistics data
Harmonized System (HS) code
8471.80.1000
Master (outer) case width
23.8" (605 mm)
Master (outer) case length
15.4" (389.9 mm)
Master (outer) case height
10" (255 mm)
Master (outer) case weight
21.5 lbs (9.73 kg)
Quantity per master (outer) case
2 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332176001
Country of origin
Taiwan
Brand Image Article code product Stock Price from
Tripp Lite B006-HD2UA2 KVM switch Rack mounting Black Tripp Lite B006-HD2UA2 KVM switch Rack mounting Black
(show image)
B006-HD2UA2 B006-HD2UA2 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B006-HD2UA4 KVM switch Rack mounting Black Tripp Lite B006-HD2UA4 KVM switch Rack mounting Black
(show image)
B006-HD2UA4 B006-HD2UA4 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B064-064-08-IPG KVM switch Rack mounting Black Tripp Lite B064-064-08-IPG KVM switch Rack mounting Black
(show image)
B064-064-08-IPG B064-064-08-IPG NetDirector 64-Port Cat5 KVM over IP Switch - Virtual Media, 8 Remote + 1 Local User, 2U Rack-Mount, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B072-016-IP4 KVM switch Rack mounting Black Tripp Lite B072-016-IP4 KVM switch Rack mounting Black
(show image)
B072-016-IP4 B072-016-IP4 NetCommander 16-Port Cat5 KVM over IP Switch - 4 Remote + 1 Local User, 1U Rack-Mount 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B022-002-KT-R KVM switch Silver Tripp Lite B022-002-KT-R KVM switch Silver
(show image)
B022-002-KT-R B022-002-KT-R 2-Port Desktop KVM Switch with 2 KVM Cable Kits (PS2) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)