location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite B004-2DUA2-K KVM switch Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2-Port Dual Monitor DVI KVM Switch, with Audio and USB 2.0 Hub, Cables included
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B004-2DUA2-K show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332180322 show
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 125970
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Jun 2024 08:26:16
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite B004-2DUA2-K KVM switch Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black
  • - Number of computers controlled: 2
  • - Keyboard port type: USB Mouse port type: USB Video port type: DVI-D
  • - 2560 x 1600 pixels
  • - Built-in display
Guarantee: 1-year limited warranty
Long product name Tripp Lite B004-2DUA2-K KVM switch Black :
The short editorial description of Tripp Lite B004-2DUA2-K KVM switch Black

2-Port Dual Monitor DVI KVM Switch, with Audio and USB 2.0 Hub, Cables included
More>>>
Tripp Lite B004-2DUA2-K KVM switch Black:
The official marketing text of Tripp Lite B004-2DUA2-K KVM switch Black as supplied by the manufacturer

Tripp Lite's B004-2DUA2-K 2-Port Dual Monitor DVI KVM Switch, allows for the control of two computers with Dual Head DVI video cards via a single set of keyboard, mouse, and dual displays. Built-in USB 2.0 and 3.5 mm. Mini Stereo ports provide added functionality, allowing you to share USB peripherals (CAC Card Reader, flash drive, web cam, powered USB hub, etc.), Speakers (2.1 stereo sound), and Microphone amongst the connected computers. Switch between the connected computers using the front panel pushbuttons, keyboard hotkey commands, or a function that allows for switching via the scroll wheel on your mouse. Switch the KVM, USB, and Audio functionality all at the same time, or separately. KVM control can be fixed on one computer, while the USB 2.0 hub and/or Audio functionality is fixed on another. And set-up is quick and simple, with no software to install, and KVM cables included, so you're ready to go right out of the box.

The B004-2DUA2-K is the perfect solution for CAD/CAM and Graphic designers; Medical, Educational and Financial institutions; and High-End gaming. Its DVI-I connectors support both Dual Link digital resolutions up to 2560 x 1600, and analog resolutions up to 2048 x 1536. Connect a VGA monitor or computer port by using a P556-Series DVI to VGA adapter cable instead of the included DVI-D cables. Regardless of whether you use DVI or VGA, the KVM stores the EDID (Extended Display Identification Data) of the connected monitors, which ensures optimal display resolution and prevents any delay or change in video resolution when switching between or booting computers. This full time DDC support provides the necessary EDID information for optimal performance on Windows 7 and other operating systems. Additionally, if you have the need for more than two monitors, the KVM's Quad-View Mode allows for computers with three- or four-head video cards to share KVM, audio and USB peripherals by connecting two Dual Display/Monitor KVM switches together. All major operating systems are supported; Windows, Mac, Linux and Sun. Compliant with CE, FCC, RoHS, REACH.

● 2-Port Dual Display DVI KVM switch with USB 2.0 Hub and Audio/ 3.5 mm Mini Stereo jacks, cables included
● Quad-View Mode allows computers with three- or four-head video cards to share KVM, audio and USB peripherals by connecting two Dual Display KVM switches together
● Built-in 2-Port USB 2.0 hub allows for the sharing of USB devices (CAC Card Reader, flash drives, printer, etc.) amongst the connected computers
● A powered USB hub may be connected to one of the USB ports to increase the number of connected peripherals
● 3.5 mm Mini Stereo jacks provide Speaker (2.1 stereo sound) and Microphone support to the connected computers
● Additional console audio jacks are conveniently located on the front panel of the KVM switch, making them ideal for use with IP phones
● Switch between connected computers via front panel pushbuttons, keyboard hotkeys, and a function that allows for switching via your mouse's scroll wheel
● Switch the KVM, USB, and Audio functionality all at the same time, or separately. KVM control can be fixed on one computer, while the USB 2.0 hub and/or Audio functionality is fixed on another
● Auto Scan mode allows you to scan the connected computers without having to manually switch between them
● DVI-I connectors support both Dual Link digital resolutions up to 2560 x 1600, and analog resolutions up to 2048 x 1536
● Connect a VGA monitor or computer port by using a P556-Series DVI to VGA adapter cable instead of the included DVI-D cables.
● Compatible with all major operating systems; Windows, Mac, Linux, Sun
● Supports 3D graphics and gaming
● Supports hot plugging – Computers and devices can be unplugged and re-plugged without having to shut down the KVM switch
● The KVM switch stores the EDID (Extended Display Identification Data) of the connected monitors, which ensures optimal display resolution and prevents any delay or change in video resolution when switching between or booting computers
● Full time DDC support provides the necessary EDID information for optimal video performance on Windows 7 and other operating systems
● Supports VESA DDC2B emulation and TMDS signal pass-through
● LEDs provide for easy monitoring of the connected computers
● Power-On-Detection recognizes when a connected computer has been powered-off and automatically switches to the next powered-on computer
● HDCP compliant
● Complete keyboard emulation for error-free booting
● Quick installation without the need for software
● Sun/Mac keyboard support and emulation
● Firmware upgradeable
● Compliant with CE, FCC, RoHS, REACH


● 2-Port Dual Display DVI KVM Switch with Audio and USB 2.0 Hub, Cables included

● Supports digital video resolutions up to 2560 x 1600 and analog resolutions up to 2048 x 1536

● Switch between connected computers via front panel pushbuttons, keyboard hotkeys, and a function that allows for switching via your mouse's scroll wheel

● Built-in 2-Port USB 2.0 hub allows for the sharing of USB devices (CAC Card Reader, flash drives, web cams, powered USB hub, etc.) amongst the connected computers

● 3.5 mm Mini Stereo jacks provide Speaker (2.1 stereo sound) and Microphone support to the connected computers

● Quad-View Mode allows for computers with three- or four-head video cards to share KVM, audio and USB peripherals by connecting two Dual Display/Monitor KVM switches together

● Quick installation without the need for software

● Compatible with all major operating systems; Windows, Mac, Linux, Sun

System Requirements

Console
● Two DVI monitors capable of supporting the highest resolution out of any computer in the installation
● USB keyboard and mouse Computer:
● (x2) DVI ports
● USB port
● Compatible with all major operating systems; Windows, Mac, Linux and Sun

Package Includes


● B004-2DUA2-K KVM Switch
● (x2) 6 ft. DVI-D Dual Link / USB KVM Cable Kits
● (x2) 6 ft. DVI-D Dual Link Cables
● External Power Supply with NEMA 1-15P Plug (Input: 100-240V, 50/60Hz, 0.5A Output: 5.3V, 2.4A)
● Owner's Manual

Short summary description Tripp Lite B004-2DUA2-K KVM switch Black:
This short summary of the Tripp Lite B004-2DUA2-K KVM switch Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite B004-2DUA2-K, 2560 x 1600 pixels, Ethernet LAN, Black

Long summary description Tripp Lite B004-2DUA2-K KVM switch Black:
This is an auto-generated long summary of Tripp Lite B004-2DUA2-K KVM switch Black based on the first three specs of the first five spec groups.

Tripp Lite B004-2DUA2-K. Keyboard port type: USB, Mouse port type: USB, Video port type: DVI-D. Maximum resolution: 2560 x 1600 pixels. Product color: Black. Input voltage: 100-240 V, AC input frequency: 50 - 60 Hz, Input current: 0.5 A. Width: 10.3" (260.4 mm), Depth: 3" (76.2 mm), Height: 1.75" (44.4 mm)

Ports & interfaces
Number of computers controlled *
2
Keyboard port type *
USB
Mouse port type *
USB
Video port type *
DVI-D
DVI-I ports quantity
6
USB 2.0 ports quantity
6
Audio connections
Yes
Headphone outputs
4
Number of microphone inputs
4
DC-in jack
Yes
Network
Ethernet LAN
Yes
Performance
Maximum resolution *
2560 x 1600 pixels
Design
Product color *
Black
Display
Built-in display *
Yes
Power
Input voltage
100-240 V
AC input frequency
50 - 60 Hz
Input current
0.5 A
Output current
2.4 A
System requirements
Windows operating systems supported
Yes
Linux operating systems supported
Yes
System requirements
Mac operating systems supported
Yes
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Weight & dimensions
Width
10.3" (260.4 mm)
Depth
3" (76.2 mm)
Height
1.75" (44.4 mm)
Weight
19.8 oz (560 g)
Packaging data
Package width
12.7" (323.8 mm)
Package depth
8.5" (215.9 mm)
Package height
4" (101.6 mm)
Package weight
5.09 lbs (2.31 kg)
Packaging content
Cables included
DC, DVI
Manual
Yes
AC adapter included
Yes
Logistics data
Harmonized System (HS) code
8471.80.1000
Master (outer) case width
20.2" (513.1 mm)
Master (outer) case length
13.5" (342.9 mm)
Master (outer) case height
9.1" (231.1 mm)
Master (outer) case weight
25.4 lbs (11.5 kg)
Quantity per master (outer) case
5 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332180329
Country of origin
Taiwan
Brand Image Article code product Stock Price from
Eaton

Eaton B020-U16-19-IPF KVM switch Rack mounting Black
(show image)
B020-U16-19-IPG B020-U16-19-K NetDirector 16-Port 1U Rack-Mount Console KVM Switch with 19-in. LCD + 8 PS2/USB Combo Cables 0.00
(excl. VAT)
0 (incl. VAT)
Eaton

Eaton B020-U16-19-K KVM switch Rack mounting Black
(show image)
B020-U16-19-KF B020-U16-19-K NetDirector 16-Port 1U Rack-Mount Console KVM Switch with 19-in. LCD + 8 PS2/USB Combo Cables 0.00
(excl. VAT)
0 (incl. VAT)
Eaton

Eaton B020-U16-19-K KVM switch Rack mounting Black
(show image)
B020-U16-19-KG B020-U16-19-K NetDirector 16-Port 1U Rack-Mount Console KVM Switch with 19-in. LCD + 8 PS2/USB Combo Cables 0.00
(excl. VAT)
0 (incl. VAT)
Eaton

Eaton B020-U16-19-IPF KVM switch Rack mounting Black
(show image)
B020-U16-19-IPF B020-U16-19-K NetDirector 16-Port 1U Rack-Mount Console KVM Switch with 19-in. LCD + 8 PS2/USB Combo Cables 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B002-DV1AC8-N4 KVM switch Black Tripp Lite B002-DV1AC8-N4 KVM switch Black
(show image)
B002-DV1AC8-N4 B002-DV1AC8-N4 Secure KVM Switch, 8-Port, Single Head, DVI to DVI, NIAP PP4.0, Audio, CAC, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B002-DP1AC4-N4 KVM switch Black Tripp Lite B002-DP1AC4-N4 KVM switch Black
(show image)
B002-DP1AC4-N4 B002-DP1AC4-N4 Secure KVM Switch, 4-Port, Single Head, DisplayPort to DisplayPort, 4K, NIAP PP4.0, Audio, CAC, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B002-DV2A4-N4 KVM switch Black Tripp Lite B002-DV2A4-N4 KVM switch Black
(show image)
B002-DV2A4-N4 B002-DV2A4-N4 Secure KVM Switch, 4-Port, Dual Head, DVI to DVI, NIAP PP4.0, Audio, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B002-DP2AC2-N4 KVM switch Black Tripp Lite B002-DP2AC2-N4 KVM switch Black
(show image)
B002-DP2AC2-N4 B002-DP2AC2-N4 Secure KVM Switch, 2-Port, Dual Head, DisplayPort to DisplayPort, 4K, NIAP PP4.0, Audio, CAC, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B002-H2A4-N4 KVM switch Black Tripp Lite B002-H2A4-N4 KVM switch Black
(show image)
B002-H2A4-N4 B002-H2A4-N4 Secure KVM Switch, 4-Port, Dual Head, HDMI to HDMI, 4K, NIAP PP4.0, Audio, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B002-HD1AC4-N4 KVM switch Black Tripp Lite B002-HD1AC4-N4 KVM switch Black
(show image)
B002-HD1AC4-N4 B002-HD1AC4-N4 Secure KVM Switch, 4-Port, Single Head, DP to HDMI (x4), 4K, NIAP PP4.0, Audio, CAC, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
United States 2 distributor(s)
Nederland 1 distributor(s)