location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother ADE001 power adapter/inverter Indoor Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ADE001
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ADE001
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0012502635468 show
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 189986
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Jan 2023 09:54:30
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Brother ADE001 power adapter/inverter Indoor Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Power supply type: Indoor
  • - Input voltage: 100-240 V Input frequency: 50/60 Hz Output voltage: 12 V
  • - Purpose: Label printer
  • - Black
Long product name Brother ADE001 power adapter/inverter Indoor Black :
The short editorial description of Brother ADE001 power adapter/inverter Indoor Black

AC Power Adapter
More>>>
Brother ADE001 power adapter/inverter Indoor Black:
The official marketing text of Brother ADE001 power adapter/inverter Indoor Black as supplied by the manufacturer

INPUT: 100-240V 50/60Hz 0.6A OUTPUT: 12V 2A.

Short summary description Brother ADE001 power adapter/inverter Indoor Black:
This short summary of the Brother ADE001 power adapter/inverter Indoor Black data-sheet is auto-generated and uses the product title and the first six key specs.

Brother ADE001, Label printer, Indoor, 100-240 V, 50/60 Hz, 12 V, 0.6 A

Long summary description Brother ADE001 power adapter/inverter Indoor Black:
This is an auto-generated long summary of Brother ADE001 power adapter/inverter Indoor Black based on the first three specs of the first five spec groups.

Brother ADE001. Purpose: Label printer, Power supply type: Indoor, Input voltage: 100-240 V. Product color: Black

Features
Purpose *
Label printer
Power supply type *
Indoor
Input voltage *
100-240 V
Input frequency *
50/60 Hz
Input current
0.6 A
Output voltage *
12 V
Output current
2 A
Features
Compatibility
Brother PT-1300, PT-1500, PT-1500PC, PT-1600, PT-1700, PT-1750, PT-1800, PT-1810, PT-1830, PT-1830VP, PT-1880, PT-1900, PT-1910, PT-1950, PT-1960, PT-2110, PT-2210, PT-2300, PT-2310, PT-2400, PT-2410, PT-2500PC, PT-2600, PT-2610, PT-2710, PT-300, PT-300B, PT-310, PT-310B, PT-320, PT-330, PT-340, PT-350, PT-4000, PT-520, PT-540, PT-580C, PT-D400, PT-D400AD, PT-D400VP, PT-D450, PT-D600, PT-D600VP, PT-E300, PT-E500, PT-E550W, PT-H300, PT-H300LI, PT-H500LI, PT-P700, PT-P750W, ST-1150, ST-1150DX, ST-5
Design
Product color *
Black
Logistics data
Harmonized System (HS) code
85044090
Country Distributor
España 1 distributor(s)
Australia 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)