Panasonic logo

Panasonic DMC-TZ7 Blue 1/2.33" 10.1 MP CCD 3648 x 2736 pixels

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57385
Info modified on:
04 Apr 2019, 09:28:59
Long product name Panasonic DMC-TZ7 Blue 1/2.33" 10.1 MP CCD 3648 x 2736 pixels:

DMC-TZ7, 10.1Mp, 1/2.33" CCD, 12x opt, 3.0" TFT LCD, miniHDMI, USB 2.0

Short summary description Panasonic DMC-TZ7 Blue 1/2.33" 10.1 MP CCD 3648 x 2736 pixels:

Panasonic DMC-TZ7 Blue, 10.1 MP, 3648 x 2736 pixels, CCD, 12x, HD, Blue

Long summary description Panasonic DMC-TZ7 Blue 1/2.33" 10.1 MP CCD 3648 x 2736 pixels:

Panasonic DMC-TZ7 Blue. Megapixel: 10.1 MP, Image sensor size: 1/2.33", Sensor type: CCD, Maximum image resolution: 3648 x 2736 pixels. Optical zoom: 12x, Digital zoom: 4x, Focal length range: 4.1 - 49.2 mm. HD type: HD, Maximum video resolution: 1280 x 720 pixels. Display diagonal: 3". Internal memory: 40 MB. PictBridge. Weight: 8.08 oz (229 g). Product color: Blue

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.