Microconnect logo

Microconnect PETRAVEL16 mobile device charger Universal White USB Indoor

Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24646
Info modified on:
22 Jun 2023, 13:39:25
Long product name Microconnect PETRAVEL16 mobile device charger Universal White USB Indoor:

SKROSS Charger 2 x USB

Short summary description Microconnect PETRAVEL16 mobile device charger Universal White USB Indoor:

Microconnect PETRAVEL16, Indoor, USB, White

Long summary description Microconnect PETRAVEL16 mobile device charger Universal White USB Indoor:

Microconnect PETRAVEL16. Charger type: Indoor, Power source type: USB, Charger compatibility: Universal. Input voltage: 100 - 250 V. USB 2.0 ports quantity: 2. Product color: White

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.