location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Panasonic PT-DS12KE data projector Large venue projector 12000 ANSI lumens DLP SXGA+(1400x1050) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Panasonic Check ‘Panasonic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PT-DS12KE
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PT-DS12KE
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Panasonic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Panasonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7534
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (1.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Panasonic PT-DS12KE user manual (19.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Panasonic PT-DS12KE data projector Large venue projector 12000 ANSI lumens DLP SXGA+(1400x1050) Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Large venue projector Black
  • - DLP 12000 ANSI lumens
  • - Lamp
  • - SXGA+(1400x1050) 4:3 10000:1
  • - Screen size compatibility: 70 - 1000"
  • - Ethernet LAN
  • - AC 980 W
Long product name Panasonic PT-DS12KE data projector Large venue projector 12000 ANSI lumens DLP SXGA+(1400x1050) Black :
The short editorial description of Panasonic PT-DS12KE data projector Large venue projector 12000 ANSI lumens DLP SXGA+(1400x1050) Black

3 Chip DLP, 12000 lm, 1400 x 1050, 4:3, 10000:1, Dual Lamp, BNC, DVI-D, HDMI, D-Sub HD 15-pin, Component, Composite, 2 x D-sub 9-pin RS-232, RJ-45, Fast Ethernet, 24kg
More>>>
Short summary description Panasonic PT-DS12KE data projector Large venue projector 12000 ANSI lumens DLP SXGA+(1400x1050) Black:
This short summary of the Panasonic PT-DS12KE data projector Large venue projector 12000 ANSI lumens DLP SXGA+(1400x1050) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Panasonic PT-DS12KE, 12000 ANSI lumens, DLP, SXGA+(1400x1050), 10000:1, 4:3, 70 - 1000"

Long summary description Panasonic PT-DS12KE data projector Large venue projector 12000 ANSI lumens DLP SXGA+(1400x1050) Black:
This is an auto-generated long summary of Panasonic PT-DS12KE data projector Large venue projector 12000 ANSI lumens DLP SXGA+(1400x1050) Black based on the first three specs of the first five spec groups.

Panasonic PT-DS12KE. Projector brightness: 12000 ANSI lumens, Projection technology: DLP, Projector native resolution: SXGA+(1400x1050). Light source type: Lamp, Lamp type: UHM, Lamp power: 380 W. Horizontal lens shift range: -30 - 30%, Vertical lens shift range: -50 - 50%. Analog signal format system: NTSC, NTSC 4.43, PAL, PAL 60, PAL M, PAL N, SECAM, Supported video modes: 1080i, 1080p, 480i, 480p, 576i, 576p, 720p. Serial interface type: RS-232