location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

C2G 00830 networking cable Green 72" (1.83 m) Cat6 U/FTP (STP)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
C2G Check ‘C2G’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
00830
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
00830 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0757120008309 show
Category:
Any type of network has its own type of cables. Today's standard for home and office use is Ethernet. For Fast Ethernet and Gigabit Ethernet you need at least category 5 cabling. Ethernet cables can have their connectors attached in two different ways: ordinary or cross linked. You will most likely need the ordinary version, unless you want to connect two devices directly to each other, and even then most modern Ethernet network devices will automatically detect the type of cable you are using and adapt their settings to it, so they will work with both types.
Networking Cables Check ‘C2G’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by C2G: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 72389
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points C2G 00830 networking cable Green 72" (1.83 m) Cat6 U/FTP (STP)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Designed for network adapters, hubs, switches, routers, HDBaseT applications and more
  • - Supports 10 Gigabit networks up to 180ft for fast data transmission and maximum performance and supports 1 Gigabit up to 328ft
  • - Meets the ANSI/TIA-568-C.2 Cat6 requirements for supporting a wide variety of applications
  • - Constructed with shielded twisted pair (STP) wires, designed to protect a high speed network from noise and electromagnetic interference
  • - Snagless connector design for high density environments and protecting the RJ-45 connector's lock
  • - Available in a variety of colors to color-code a network
Long product name C2G 00830 networking cable Green 72" (1.83 m) Cat6 U/FTP (STP) :
The short editorial description of C2G 00830 networking cable Green 72" (1.83 m) Cat6 U/FTP (STP)

1.83m, Cat6, STP, 26 AWG, 10G
More>>>
C2G 00830 networking cable Green 72" (1.83 m) Cat6 U/FTP (STP):
The official marketing text of C2G 00830 networking cable Green 72" (1.83 m) Cat6 U/FTP (STP) as supplied by the manufacturer

6ft (1.8m) Cat6 Snagless Shielded (STP) Ethernet Network Patch Cable - Green

Protect a high speed network from noise and electromagnetic interference when connecting with our Snagless Shielded Cat6 patch cable. For voice/data/video distribution, this cable will handle bandwidth-intensive applications and drastically reduces both impedance and structural return loss (SRL). Each patch cable is fully tested to meet ANSI/TIA 568 C.2 Cat6 component requirements.

Short summary description C2G 00830 networking cable Green 72" (1.83 m) Cat6 U/FTP (STP):
This short summary of the C2G 00830 networking cable Green 72" (1.83 m) Cat6 U/FTP (STP) data-sheet is auto-generated and uses the product title and the first six key specs.

C2G 00830, 72" (1.83 m), Cat6, U/FTP (STP), RJ-45, RJ-45, Green

Long summary description C2G 00830 networking cable Green 72" (1.83 m) Cat6 U/FTP (STP):
This is an auto-generated long summary of C2G 00830 networking cable Green 72" (1.83 m) Cat6 U/FTP (STP) based on the first three specs of the first five spec groups.

C2G 00830. Cable length: 72" (1.83 m), Cable standard: Cat6, Cable shielding: U/FTP (STP), Connector 1: RJ-45, Connector 2: RJ-45, Connector contacts plating: Gold, Data transfer rate: 10000 Mbit/s, Product color: Green

Features
Product color *
Green
Cable length *
72" (1.83 m)
Cable standard *
Cat6
Cable shielding *
U/FTP (STP)
Connector 1 *
RJ-45
Connector 2 *
RJ-45
Connector 1 gender *
Male
Connector 2 gender *
Male
Connector 1 form factor
Straight
Features
Connector 2 form factor
Straight
Connector contacts plating
Gold
Jacket material
Polyvinyl chloride (PVC)
AWG wire size
26
Data transfer rate
10000 Mbit/s
Certification
CE, ANSI/TIA-568-C.2
Weight & dimensions
Outer diameter
0.244" (6.2 mm)
Packaging data
Package type
Polybag
Country Distributor
United Kingdom 1 distributor(s)
United States 1 distributor(s)