location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link DGS-1100-08 Managed Gigabit Ethernet (10/100/1000) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DGS-1100-08
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DGS-1100-08/E
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0790069372957 show
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘D-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 144718
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Dec 2023 16:49:59
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 01 Jan 2021
Product end of life date
Bullet Points D-Link DGS-1100-08 Managed Gigabit Ethernet (10/100/1000) Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Managed Web-based management
  • - Quality of Service (QoS) support
  • - Basic switching RJ-45 Ethernet ports quantity: 8 Console port: RJ-45
  • - MAC address table: 4000 entries Switching capacity: 16 Gbit/s
More>>>
Short summary description D-Link DGS-1100-08 Managed Gigabit Ethernet (10/100/1000) Black:
This short summary of the D-Link DGS-1100-08 Managed Gigabit Ethernet (10/100/1000) Black data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link DGS-1100-08, Managed, Gigabit Ethernet (10/100/1000), Full duplex

Long summary description D-Link DGS-1100-08 Managed Gigabit Ethernet (10/100/1000) Black:
This is an auto-generated long summary of D-Link DGS-1100-08 Managed Gigabit Ethernet (10/100/1000) Black based on the first three specs of the first five spec groups.

D-Link DGS-1100-08. Switch type: Managed. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 8, Console port: RJ-45. Full duplex. MAC address table: 4000 entries, Switching capacity: 16 Gbit/s. Networking standards: IEEE 802.3, IEEE 802.3u. Power connector: DC-in jack

Management features
Switch type *
Managed
Quality of Service (QoS) support
Yes
Web-based management
Yes
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
8
Basic switching RJ-45 Ethernet ports type *
Gigabit Ethernet (10/100/1000)
Console port
RJ-45
Power connector
DC-in jack
Network
Networking standards *
IEEE 802.3, IEEE 802.3u
10G support *
No
Full duplex
Yes
Auto MDI/MDI-X
Yes
Virtual LAN features
VLAN Identifier ( VLAN ID), Voice VLAN, Port-based VLAN
Data transmission
Switching capacity *
16 Gbit/s
Throughput
11.9 Mpps
MAC address table *
4000 entries
Store-and-forward
Yes
Packet buffer memory
0.256 MB
Design
Rack mounting *
No
Product color
Black
Reset button
Yes
LED indicators
Yes
Safety
cUL, CE LVD
Certification
FCC A, CE A, VCCI A, ICES-003, C-Tick
Performance
Flash memory
2 MB
Mean time between failures (MTBF)
503585 h
Technical details
Shipping (inner) case height
9.57" (24.3 cm)
Shipping (inner) case width
19.4" (49.2 cm)
Shipping (inner) case length
23.4" (59.4 cm)
Technical details
Shipping (inner) case net weight
30 lbs (13.6 kg)
Quantity per shipping (inner) case
20 pc(s)
Pallet gross weight (air)
694.9 lbs (315.2 kg)
Number of cartons per pallet (air)
20 pc(s)
Quantity per pallet (air)
400 pc(s)
Pallet length
43.3" (110 cm)
Pallet width
47.2" (120 cm)
Pallet height (air)
53.1" (135 cm)
Pallet gross weight (sea)
1087.1 lbs (493.1 kg)
Number of cartons per pallet (sea)
32 pc(s)
Quantity per pallet (sea)
640 pc(s)
Pallet height (sea)
81.9" (2.08 m)
Shipping (inner) case weight
32.6 lbs (14.8 kg)
Power
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Power consumption (typical)
4.58 W
Power consumption (max)
4.58 W
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
No
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-10 - 70 °C
Operating relative humidity (H-H)
10 - 95%
Heat dissipation
16.68 BTU/h
Weight & dimensions
Width
6.73" (171 mm)
Depth
3.86" (98 mm)
Height
1.1" (28 mm)
Weight
14.8 oz (420 g)
Packaging data
Package width
5.47" (139 mm)
Package depth
8.27" (210 mm)
Package height
3.66" (93 mm)
Package weight
24 oz (681 g)
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 20:03:02
Uk has collected 2 expert reviews for D-Link DGS-1100-08 Managed Gigabit Ethernet (10/100/1000) Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
uk.hardware.info
Updated:
2016-11-14 20:03:02
Looking for a switch to add more network connections to your network? You'll find that there are many, many choices. We tested no less than 40 switches, with each model having either 5, 8, or 16 ports. What things should you pay attention to? And does i...
0%
Brand Image Article code product Stock Price from
D-Link DGS-1100-26MP network switch Managed L2 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 1U Black D-Link DGS-1100-26MP network switch Managed L2 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 1U Black
(show image)
DGS-1100-26MP DGS-1100-26MP 0.00
(excl. VAT)
0 (incl. VAT)
D-Link DGS-1100-10MP network switch Managed L2 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 1U Black D-Link DGS-1100-10MP network switch Managed L2 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 1U Black
(show image)
DGS-1100-10MP DGS-1100-10MP 0.00
(excl. VAT)
0 (incl. VAT)
D-Link DGS-1008MP network switch Unmanaged Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 1U Black D-Link DGS-1008MP network switch Unmanaged Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 1U Black
(show image)
DGS-1008MP D-Link DGS-1008MP 8-Port Desktop Gigabit Max PoE Switch 0.00
(excl. VAT)
0 (incl. VAT)
D-Link DGS-1100-26 network switch L2 Gigabit Ethernet (10/100/1000) Black, Gray D-Link DGS-1100-26 network switch L2 Gigabit Ethernet (10/100/1000) Black, Gray
(show image)
DGS-1100-26 DGS-1100-26 0.00
(excl. VAT)
0 (incl. VAT)
D-Link DGS-1210-52P network switch Managed L2 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 1U Black, White D-Link DGS-1210-52P network switch Managed L2 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 1U Black, White
(show image)
DGS-1210-52P DGS-1210-52P 0.00
(excl. VAT)
0 (incl. VAT)
D-Link EasySmart Managed L2 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black, Gray D-Link EasySmart Managed L2 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black, Gray
(show image)
DGS-1100-24P EasySmart 0.00
(excl. VAT)
0 (incl. VAT)
D-Link EasySmart L2 Gigabit Ethernet (10/100/1000) Black, Gray D-Link EasySmart L2 Gigabit Ethernet (10/100/1000) Black, Gray
(show image)
DGS-1100-18 EasySmart 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
Polska 1 distributor(s)