location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 80 print head

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
80
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C4822A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0088698541647 show
Category:
These are part of inkjet printers, which prints ink onto paper. They are fixed heads, which are built into the printer, or disposable heads, which are built into the disposable ink carttridges.
Print Heads Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 406892
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 12:49:09
The date of the most recent change of the data-sheet in Icecat's system
CE Marking (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 80 print head
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Printing colors: Magenta
  • - OEM code: C4822A
  • - Country of origin: Singapore
  • - 1 pc(s)
Guarantee: Until the “Warranty Ends” date has been reached or the warranted usage limit has been reached, whichever occurs first.
Long product name HP 80 print head :
The short editorial description of HP 80 print head

HP 80 Magenta Printhead and Printhead Cleaner
More>>>
HP 80 print head:
The official marketing text of HP 80 print head as supplied by the manufacturer






Short summary description HP 80 print head:
This short summary of the HP 80 print head data-sheet is auto-generated and uses the product title and the first six key specs.

HP 80, HP Designjet 1000 series Printers, Magenta, C4822A, Singapore, 1.42" (36 mm), 4.49" (114 mm)

Long summary description HP 80 print head:
This is an auto-generated long summary of HP 80 print head based on the first three specs of the first five spec groups.

HP 80. Compatibility: HP Designjet 1000 series Printers, Printing colors: Magenta, OEM code: C4822A. Width: 1.42" (36 mm), Depth: 4.49" (114 mm), Height: 10.4" (264 mm). Package width: 4.49" (114 mm), Package depth: 1.42" (36 mm), Package height: 10.4" (264 mm). Number of cartons per pallet: 110 pc(s), Quantity per pallet: 1100 pc(s), Pallet weight: 9.33 oz (264.4 g)

Performance
Compatibility *
HP Designjet 1000 series Printers
Printing colors
Magenta
OEM code
C4822A
Country of origin
Singapore
Weight & dimensions
Width
1.42" (36 mm)
Depth
4.49" (114 mm)
Height
10.4" (264 mm)
Packaging data
Package width
4.49" (114 mm)
Package depth
1.42" (36 mm)
Package height
10.4" (264 mm)
Packaging data
Package weight
6 oz (170 g)
Operational conditions
Storage temperature (T-T)
-40 - 60 °C
Logistics data
Number of cartons per pallet
110 pc(s)
Pallet dimensions (W x D x H)
40 x 48 x 61" (1016 x 1219.2 x 1549.4 mm)
Quantity per pallet
1100 pc(s)
Pallet size (EU)
48 x 40 x 61" (1219 x 1016 x 1549 mm)
Pallet weight
9.33 oz (264.4 g)
Quantity per pack
1 pc(s)
Harmonized System (HS) code
84439990
Country Distributor
España 2 distributor(s)
France 2 distributor(s)
Sverige 3 distributor(s)
Polska 2 distributor(s)
México 1 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Norway 1 distributor(s)
Suomi 1 distributor(s)
United Kingdom 5 distributor(s)
Switzerland 1 distributor(s)
United Arab Emirates 2 distributor(s)
Nederland 1 distributor(s)