location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG 24CAV23K-B computer monitor 24" 1920 x 1200 pixels LED Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
24CAV23K-B
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
24CAV23K-B
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 240248
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Nov 2022 10:14:46
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points LG 24CAV23K-B computer monitor 24" 1920 x 1200 pixels LED Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 24" LED IPS
  • - 1920 x 1200 pixels 16:10
  • - 5 ms 300 cd/m² 1000:1
  • - 27 W
More>>>
Short summary description LG 24CAV23K-B computer monitor 24" 1920 x 1200 pixels LED Black:
This short summary of the LG 24CAV23K-B computer monitor 24" 1920 x 1200 pixels LED Black data-sheet is auto-generated and uses the product title and the first six key specs.

LG 24CAV23K-B, 24", 1920 x 1200 pixels, LED, LCD, 5 ms, Black

Long summary description LG 24CAV23K-B computer monitor 24" 1920 x 1200 pixels LED Black:
This is an auto-generated long summary of LG 24CAV23K-B computer monitor 24" 1920 x 1200 pixels LED Black based on the first three specs of the first five spec groups.

LG 24CAV23K-B. Display diagonal: 24", Display resolution: 1920 x 1200 pixels, Display technology: LED. Display: LCD. Response time: 5 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). USB hub version: 2.0. Height adjustment. Product color: Black

Display
Display diagonal *
24"
Display resolution *
1920 x 1200 pixels
Native aspect ratio *
16:10
Display technology *
LED
Panel type *
IPS
Backlight type
W-LED
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time
5 ms
Supported graphics resolutions
1920 x 1200 (WUXGA)
Aspect ratio
16:10
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
5000000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colors *
16.78 million colors
Viewable size, horizontal
20.4" (51.7 cm)
Viewable size, vertical
12.7" (32.3 cm)
Digital horizontal frequency
30 - 83 kHz
Digital vertical frequency
56 - 75 Hz
Sync-on-green (SOG)
Yes
3D
No
Separate H/V sync
Yes
Composite sync
Yes
Multimedia
Built-in speaker(s) *
Yes
Built-in camera *
No
Number of speakers
2
RMS rated power
2 W
Design
Product color *
Black
Certification
Energy Star 5.0
Ports & interfaces
USB hub version
2.0
USB Type-A downstream ports quantity
6
VGA (D-Sub) ports quantity
1
DVI port
Yes
DVI-D ports quantity
1
Headphone outputs
1
Network
Bluetooth
No
Network
Ethernet LAN
Yes
Ergonomics
Panel mounting interface
100 x 100 mm
Cable lock slot *
No
Height adjustment *
Yes
Height adjustment
5.12" (13 cm)
Tilt adjustment
Yes
Tilt angle range
-5 - 20°
On Screen Display (OSD)
Yes
Power
Power consumption (typical) *
27 W
Power consumption (standby) *
0.3 W
Power consumption (off)
0.3 W
AC input voltage
100 - 240 V
AC input frequency
47/63 Hz
Packaging content
Cables included
AC, VGA
Quick start guide
Yes
Manual
Yes
Weight & dimensions
Width (with stand)
22" (558 mm)
Depth (with stand)
9.41" (239 mm)
Height (with stand)
15.6" (395 mm)
Weight (with stand)
11.2 lbs (5.1 kg)
Width (without stand)
22" (558 mm)
Depth (without stand)
1.85" (47 mm)
Height (without stand)
14.6" (370 mm)
Weight (without stand)
9.92 lbs (4.5 kg)
Packaging data
Package width
24.8" (631 mm)
Package depth
7.76" (197 mm)
Package height
17.4" (443 mm)
Package weight
15.9 lbs (7.2 kg)
Sustainability
Sustainability certificates
ENERGY STAR
Other features
Display
LCD
Built-in subwoofer
No
TV tuner integrated
No
Mean time between failures (MTBF)
50000 h
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Ethernet LAN (RJ-45) ports
1