location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR STM300 ProSecure Web and Email Threat Management Appliance hardware firewall 1U 0.148 Gbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
STM300 ProSecure Web and Email Threat Management Appliance
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
STM300EW-100EUS
Category:
By placing a firewall between your local network (LAN/WLAN) and the Internet, you can make it very hard for hackers to gain access to your local network. That is, if you have configured your firewall correctly. This can be especially important for businesses and people with sensitive information on their computer systems. A very neat function most hardware firewalls have is the ability to securely connect the local area network to other local area networks in different locations over the Internet, thus creating a Virtual Private Network (VPN). With VPN you can safely share network resources with remote offices or play games with your friends as if you were on the same LAN!
Hardware Firewalls Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 55878
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Feb 2024 15:27:55
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points NETGEAR STM300 ProSecure Web and Email Threat Management Appliance hardware firewall 1U 0.148 Gbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 1U Firewall throughput: 148 Mbit/s
  • - 300 user(s)
  • - Wired
Long product name NETGEAR STM300 ProSecure Web and Email Threat Management Appliance hardware firewall 1U 0.148 Gbit/s :
The short editorial description of NETGEAR STM300 ProSecure Web and Email Threat Management Appliance hardware firewall 1U 0.148 Gbit/s

STM300 Bundle (Hardware including 1-year Web, 1-year Email, and 1-year Software Maintenance & Upgrades, 24/7 Support, and Advanced Replacement)
More>>>
NETGEAR STM300 ProSecure Web and Email Threat Management Appliance hardware firewall 1U 0.148 Gbit/s:
The official marketing text of NETGEAR STM300 ProSecure Web and Email Threat Management Appliance hardware firewall 1U 0.148 Gbit/s as supplied by the manufacturer

Enterprise-strength Spam, Virus, and Web Filter Security

The ProSecure STM series of Web and email security appliances combine best-of-breed security technologies and patented* Stream Scanning Technology to protect businesses against today’s Web and email threats. Viruses and spyware hosted on Web pages, email phishing attacks, spam, malware infected emails, and other threats are now all part of a regular repertoire of sophisticated blended attacks that businesses now face.

While other solutions significantly dilute the efficacy of their offering by either utilizing open source or cutting essential features and services from their enterprise products to cut costs, ProSecure has partnered with industry-leading Kaspersky Lab and Commtouch® to bring best-of-breed enterprise-strength Web and email security technologies to the STM platform.

Web and Email Security - Redefined

ProSecure STM Appliances combine performance with comprehensive security coverage. Patented Stream Scanning Technology enables the use of an extensive virus and malware database while maintaining a high level of throughput and minimizing scanning-induced latency. The flexible modular software design architecture leverages patented Stream Scanning Technology to scan files and data streams up to 5x faster than conventional methods.

The ProSecure STM employs millions of signatures to protect against known malware threats, and advanced behavioral zero-hour protection technology to proactively discover and block any suspected threats that have not yet been identified. The ProSecure STM utilizes a hybrid in-the-cloud Distributed Spam/Web Analysis architecture that shields networks from spam, phishing attacks, malicious Web sites, unwanted content, and other Web and email-borne threats. The STM’s application control feature allows businesses to enforce company network usage policies and preserve productivity by blocking access to public instant messaging and peer-to-peer applications.

With ProSecure STM, subscriptions are simple with no per-user licensing. ProSecure Web and Email subscriptions each contain comprehensive protection for an unlimited number of users.

Revolutionary Stream Scanning Platform

Given the high performance requirements of scanning latency sensitive Web traffic, incorporating enterprise-grade security software technologies into traditional content security platforms has been a very difficult task. That is why the ProSecure STM features patented Stream Scanning Technology which analyzes data streams as they enter the network. The ProSecure Stream Scanning approach is many times faster than that of traditional batch-based scanning methods in which the entire file is buffered before it is scanned.

Because of its nature, traditional batch-based scanning methods introduce latency to network traffic. While latency is more tolerable for email traffic, for large amounts of HTTP Web traffic, such latency often slows Web browsing to a crawl. Content security solutions in the past have tried to overcome the latency issue by minimizing the malware signature set, scanning only a handful of file types, or by avoiding Web traffic scanning altogether. This approach exposes an entire vector of the network to malware-based attacks.

Simple Setup, Ease of Management

The ProSecure STM deploys in-line in a matter of minutes, anywhere in the network. It runs automatically and unobtrusively. There is no need to reconfigure the network, unlike traditional proxy-based solutions. Simply set and forget. Administration is performed through an intuitive Web-based interface. Set granular per user/group-based policies and alerts, check summary statistics and graphical reports, drill down to IP address-level data, send log data to third party syslog servers, and integrate with standard network management tools via SNMP.

For many administrators and IT personnel one of their biggest nightmares is the management of individual licenses or “seats”. Buying additional licenses when computers and personnel are added to the network is time consuming and costly. The ProSecure STM series offers Web and email protection subscriptions with no “per-user” licensing.

Short summary description NETGEAR STM300 ProSecure Web and Email Threat Management Appliance hardware firewall 1U 0.148 Gbit/s:
This short summary of the NETGEAR STM300 ProSecure Web and Email Threat Management Appliance hardware firewall 1U 0.148 Gbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR STM300 ProSecure Web and Email Threat Management Appliance, 0.148 Gbit/s, CE, FCC 15 A, VCCI A, 300 user(s), SNMP, HTTP, HTTPS, FTP, Wired

Long summary description NETGEAR STM300 ProSecure Web and Email Threat Management Appliance hardware firewall 1U 0.148 Gbit/s:
This is an auto-generated long summary of NETGEAR STM300 ProSecure Web and Email Threat Management Appliance hardware firewall 1U 0.148 Gbit/s based on the first three specs of the first five spec groups.

NETGEAR STM300 ProSecure Web and Email Threat Management Appliance. Firewall throughput: 0.148 Gbit/s. Certification: CE, FCC 15 A, VCCI A. Number of users: 300 user(s). Management protocols: SNMP, Supported network protocols: HTTP, HTTPS, FTP. Connectivity technology: Wired

Data transmission
Firewall throughput *
0.148 Gbit/s
Performance
Certification
CE, FCC 15 A, VCCI A
Network
Number of users
300 user(s)
Protocols
Management protocols
SNMP
Supported network protocols
HTTP, HTTPS, FTP
Management features
LED indicators
Yes
Ports & interfaces
Connectivity technology
Wired
Design
Form factor
1U
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 70 °C
Operating relative humidity (H-H)
5 - 95%
Weight & dimensions
Dimensions (WxDxH)
16.8 x 19.7 x 1.75" (426 x 500 x 44.4 mm)
Weight
18.1 lbs (8.2 kg)
Other features
Interface
RJ-45
Power requirements
100-240V AC/50-60Hz
Firewall throughput
148 Mbit/s
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 00:54:18
Uk has collected 1 expert review for NETGEAR STM300 ProSecure Web and Email Threat Management Appliance hardware firewall 1U 0.148 Gbit/s and the rating is 83 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
83%
Source Review comments Score
itpro.co.uk
Updated:
2011-10-04 00:54:18
Netgear’s STM300 is easy to deploy and scores very well for value as HTTPS scanning comes as standard and there are no user limitations. Anti-spam and web filtering performance are both tops and Active Directory support means policies can now be custom...
83%
Brand Image Article code product Stock Price from
NETGEAR STM150 hardware firewall 1U 0.043 Gbit/s NETGEAR STM150 hardware firewall 1U 0.043 Gbit/s
(show image)
STM150-100EUS STM150 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR STM150 ProSecure Web and Email Threat Management Appliance hardware firewall 1U 0.043 Gbit/s NETGEAR STM150 ProSecure Web and Email Threat Management Appliance hardware firewall 1U 0.043 Gbit/s
(show image)
STM150EW-100EUS STM150 ProSecure Web and Email Threat Management Appliance 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR STM600 ProSecure Web and Email Threat Management Appliance hardware firewall 1U 0.239 Gbit/s NETGEAR STM600 ProSecure Web and Email Threat Management Appliance hardware firewall 1U 0.239 Gbit/s
(show image)
STM600-100EUS STM600 ProSecure Web and Email Threat Management Appliance 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR STM600 ProSecure Web and Email Threat Management Appliance hardware firewall 1U 0.239 Gbit/s NETGEAR STM600 ProSecure Web and Email Threat Management Appliance hardware firewall 1U 0.239 Gbit/s
(show image)
STM600EW-100EUS STM600 ProSecure Web and Email Threat Management Appliance 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR STM300 ProSecure Web and Email Threat Management Appliance hardware firewall 1U 0.148 Gbit/s NETGEAR STM300 ProSecure Web and Email Threat Management Appliance hardware firewall 1U 0.148 Gbit/s
(show image)
STM300-100EUS STM300 ProSecure Web and Email Threat Management Appliance 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)