location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Rexel 2101130 folder Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Rexel Check ‘Rexel’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Optima Display Book 20 Pockets Black
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2101130 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5028252148597
Category:
Folding cover or holder, typically made of stiff paper or card, for storing loose papers.
Folders Check ‘Rexel’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Rexel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18568
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:12:13
The date of the most recent change of the data-sheet in Icecat's system
Long product name Rexel 2101130 folder Black :
The short editorial description of Rexel 2101130 folder Black

Optima display book 20 pockets, black
More>>>
Short summary description Rexel 2101130 folder Black:
This short summary of the Rexel 2101130 folder Black data-sheet is auto-generated and uses the product title and the first six key specs.

Rexel 2101130, Black, 20 sheets, 0.984" (25 mm), 9.57" (243 mm), 12.3" (312 mm)

Long summary description Rexel 2101130 folder Black:
This is an auto-generated long summary of Rexel 2101130 folder Black based on the first three specs of the first five spec groups.

Rexel 2101130. Product color: Black, Maximum capacity: 20 sheets. Width: 0.984" (25 mm), Depth: 9.57" (243 mm), Height: 12.3" (312 mm)