ATEN logo

ATEN VE829 AV extender AV transmitter & receiver Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72822
Info modified on:
16 Jan 2024, 10:46:58
End of life date:
01 Aug 2021
Bullet Points ATEN VE829 AV extender AV transmitter & receiver Black:
  • - Wireless transmission of full uncompressed HD videos up to 30m* for two HDTVs
  • - Allows you to switch and independently select any of 5 sources (4 x HDMI connectors, 1 x component connector) between 2 HDTVs
  • - Supports full uncompressed HD, 1080P, 3D content and 5.1 channel digital audio
  • - Superior video quality – 480P, 720P, 1080i, 1080P
  • - USB HID ports on Transmitter and Receiver units enable wireless keyboard connectivity to control attached computers/laptops
  • - Based on WHDI™ technology – Low latency < 1 ms
  • - HDMI (3D), HDCP compatible
  • - No software or driver installation needed
Long product name ATEN VE829 AV extender AV transmitter & receiver Black:

5x2 HDMI Wireless Extender Up to 1080p@30m

ATEN VE829 AV extender AV transmitter & receiver Black:

The VE829 5x2 HDMI Wireless Extender is the first solution to send full uncompressed HD 1080p, while connecting up to 5 source devices and allowing users to switch and independently select any source to display on two HDTVs. Its wireless matrix feature is the biggest breakthrough in Audio / Video solutions to date. This means you can watch cable TV in one location (transmitter side) and, at the same time, independently select a Blu-ray movie to watch in another location (receiver side). The VE829 is capable of streaming Full HD 1080p with support for 3D content and digital audio up to 30m* away, within the home or any desired setup.

The solution consists of a Wireless Transmitter and a Wireless Receiver with connections for the HDMI and Component, along with a loop through (local port) for advanced two-HDTV setups. It also features USB HID connectivity for adding a computer / laptop to the installment, giving you wireless control from the VE829R. Infrared (IR) pass-through enables wireless control of your source devices and helps consolidate your HD A/V electronics, such as a DVDs / Blu-ray players, DVRs / Cable boxes, Game consoles and computers allowing you to design your own custom entertainment.

* Distance, quality and signal may vary depending on the environment; solid structures, such as steel, concrete and brick may result to shorter distance coverage or complete loss of signal.

Note: Connecting additional HDMI switches、splitters、or extenders can decrease the audio signal’s strength and quality

Short summary description ATEN VE829 AV extender AV transmitter & receiver Black:

ATEN VE829, AV transmitter & receiver, 1181.1" (30 m), Wireless, Black

Long summary description ATEN VE829 AV extender AV transmitter & receiver Black:

ATEN VE829. Type: AV transmitter & receiver, Maximum transfer distance: 1181.1" (30 m), Supported video modes: 1080i, 1080p, 480i, 480p, 576i, 576p, 720p. Connectivity technology: Wireless. Operating voltage: 5 V

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.