HPE logo

HPE ProLiant ML350p Gen8 server Tower (5U) Intel® Xeon® E5 Family E5-2620 2 GHz 8 GB DDR3-SDRAM 460 W

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28467
Info modified on:
23 Jul 2024, 21:12:14
Long product name HPE ProLiant ML350p Gen8 server Tower (5U) Intel® Xeon® E5 Family E5-2620 2 GHz 8 GB DDR3-SDRAM 460 W:

Intel Xeon E5-2620 (2.0GHz, 15MB), 8GB PC3-10600R, SATA DVD-ROM, Smart Array P420i 512MB FBWC, 460W PS

Short summary description HPE ProLiant ML350p Gen8 server Tower (5U) Intel® Xeon® E5 Family E5-2620 2 GHz 8 GB DDR3-SDRAM 460 W:

HPE ProLiant ML350p Gen8, 2 GHz, E5-2620, 8 GB, DDR3-SDRAM, 460 W, Tower (5U)

Long summary description HPE ProLiant ML350p Gen8 server Tower (5U) Intel® Xeon® E5 Family E5-2620 2 GHz 8 GB DDR3-SDRAM 460 W:

HPE ProLiant ML350p Gen8. Processor family: Intel® Xeon® E5 Family, Processor frequency: 2 GHz, Processor model: E5-2620. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 2 x 4 GB. HDD size: 2.5", HDD interface: Serial ATA, Serial Attached SCSI (SAS). Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Optical drive type: DVD-ROM. Power supply: 460 W. Chassis type: Tower (5U)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.