location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

3M 680-23 self adhesive flags 50 sheets

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
3M Check ‘3M’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
680-23
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
680-23
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0021200705038 show
Category:
Flags (pieces of patterned rectangular cloth used for identity purpose and for decoration) which can be stuck to a surface without needing additional adhesive (glue)
Self Adhesive Flags Check ‘3M’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by 3M: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35508
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:34:43
The date of the most recent change of the data-sheet in Icecat's system
Long product name 3M 680-23 self adhesive flags 50 sheets :
The short editorial description of 3M 680-23 self adhesive flags 50 sheets

Post-it Flags, Bright blue, 25 x 43 mm, 50 flags/disp, 48 disp/case
More>>>
3M 680-23 self adhesive flags 50 sheets:
The official marketing text of 3M 680-23 self adhesive flags 50 sheets as supplied by the manufacturer

Use these bright blue flags to mark, tab and highlight important points in a textbook or document. Flags stick securely and remove cleanly. 50 bright blue flags per dispenser.

Short summary description 3M 680-23 self adhesive flags 50 sheets:
This short summary of the 3M 680-23 self adhesive flags 50 sheets data-sheet is auto-generated and uses the product title and the first six key specs.

3M 680-23, Blue, 0.984" (25 mm), 1.69" (43 mm), 50 sheets

Long summary description 3M 680-23 self adhesive flags 50 sheets:
This is an auto-generated long summary of 3M 680-23 self adhesive flags 50 sheets based on the first three specs of the first five spec groups.

3M 680-23. Product color: Blue. Width: 0.984" (25 mm), Length: 1.69" (43 mm). Number of sheets per pad: 50 sheets

Features
Product color *
Blue
Weight & dimensions
Width *
0.984" (25 mm)
Length *
1.69" (43 mm)
Packaging content
Number of sheets per pad *
50 sheets
Number of pads per pack *
48
Dispenser included
Yes
Brand Image Article code product Stock Price from
3M 680-8 self adhesive flags 3M 680-8 self adhesive flags
(show image)
I680-8 680-8 0.00
(excl. VAT)
0 (incl. VAT)