location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL 470-13630 video cable adapter Mini DisplayPort VGA (D-Sub) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
470-13630
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
470-13630 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5415247020059 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 252576
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 May 2023 13:08:34
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points DELL 470-13630 video cable adapter Mini DisplayPort VGA (D-Sub) Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Mini DisplayPort Male
  • - VGA (D-Sub) Female
  • - 1920 x 1080 pixels
  • - Black
  • - 1 pc(s)
Guarantee: 3 years
Long product name DELL 470-13630 video cable adapter Mini DisplayPort VGA (D-Sub) Black :
The short editorial description of DELL 470-13630 video cable adapter Mini DisplayPort VGA (D-Sub) Black

Mini DisplayPort - VGA Adapter
More>>>
DELL 470-13630 video cable adapter Mini DisplayPort VGA (D-Sub) Black:
The official marketing text of DELL 470-13630 video cable adapter Mini DisplayPort VGA (D-Sub) Black as supplied by the manufacturer

Adapter converts Mini DisplayPort to VGA
The Dell Mini DisplayPort to VGA Adapter lets you view video content from any desktop or laptop with Mini DisplayPort video output on a variety of VGA-compliant displays. Compliant with DisplayPort specifications version 1.1a and supporting a maximum resolution of 1920 x 1200 pixels, this versatile adapter ensures a quality viewing experience on everything from monitors to projectors.

Display mobile content on the big screen
This adapter allows you to take video content from your desktop or laptop and display it on any monitor, projector or HDTV featuring VGA input. As long as your device is equipped with a mini DisplayPort output, this compact adapter ensures seamless conversion. Use it to enjoy movies on a home projector, mirror your desktop for an expanded workstation or show presentations at school or work.

Enjoy crystal-clear video
The Dell Mini DisplayPort to VGA Adapter supports resolution of up to 1920 x 1200 pixels to provide crisp, rich video.

Compact size offers easy portability
Measuring 8 x 2 x 1 inches (L x W x H), this plug-and-play adapter is small enough to keep on hand for impromptu presentations for clients or movie nights with friends. The adapter is fitted with a 20-pin Mini DisplayPort on one end and a 15-pin HDI5 VGA on the other, a standard fit for a wide variety of VGA-compatible display monitors, projectors and HDTVs.

DisplayPort-compliant for optimum picture quality
The adapter is compliant with DisplayPort specification version 1.1a, ensuring true DisplayPort quality when video content is adapted and viewed. DisplayPort 1.1a specifications allow there to be a longer reach between source and display without reducing picture quality.

Warranty information
Purchase with confidence and rely on the protection of a 3-Year Limited Hardware Warranty from Dell and 3-Year Advanced Exchange Service for your Dell Mini DisplayPort to VGA Adapter.

What's in the Box
Dell Mini DisplayPort to VGA Adapter.

Short summary description DELL 470-13630 video cable adapter Mini DisplayPort VGA (D-Sub) Black:
This short summary of the DELL 470-13630 video cable adapter Mini DisplayPort VGA (D-Sub) Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL 470-13630, Mini DisplayPort, VGA (D-Sub), Male, Female, 1920 x 1080 pixels, Black

Long summary description DELL 470-13630 video cable adapter Mini DisplayPort VGA (D-Sub) Black:
This is an auto-generated long summary of DELL 470-13630 video cable adapter Mini DisplayPort VGA (D-Sub) Black based on the first three specs of the first five spec groups.

DELL 470-13630. Connector 1: Mini DisplayPort, Connector 2: VGA (D-Sub), Connector 1 gender: Male. Width: 2" (50.8 mm), Depth: 8" (203.2 mm), Height: 1" (25.4 mm). Quantity per pack: 1 pc(s). Compatible products: DELL Latitude E7240, E7440, Precision M3800, XPS 12, 13, 15

Features
Connector 1 *
Mini DisplayPort
Connector 2 *
VGA (D-Sub)
Connector 1 gender *
Male
Connector 2 gender *
Female
Maximum resolution
1920 x 1080 pixels
Product color
Black
Plug and Play
Yes
Weight & dimensions
Width
2" (50.8 mm)
Weight & dimensions
Depth
8" (203.2 mm)
Height
1" (25.4 mm)
Packaging data
Quantity per pack
1 pc(s)
Logistics data
Harmonized System (HS) code
84733080
Other features
Compatible products
DELL Latitude E7240, E7440, Precision M3800, XPS 12, 13, 15
Country Distributor
United Kingdom 4 distributor(s)
Deutschland 1 distributor(s)
Nederland 1 distributor(s)
Danmark 1 distributor(s)
Disclaimer DELL 470-13630 video cable adapter Mini DisplayPort VGA (D-Sub) Black:
Disclaimer

Actual configuration might differ from illustration