Casio logo

Casio XJ-A251/DLP data projector Standard throw projector 3000 ANSI lumens WXGA (1280x800) White

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38669
Info modified on:
21 Oct 2022, 10:14:32
Long product name Casio XJ-A251/DLP data projector Standard throw projector 3000 ANSI lumens WXGA (1280x800) White:

0.65" DLP, 3000 ANSI lumens, WXGA (1280 x 800), 2000:1, 16:10, 16.7M, PAL-N/-M, PAL60, SECAM, NTSC, HDMI/VGA, 29/35 dB, 210 W, 2.3kg, White

Short summary description Casio XJ-A251/DLP data projector Standard throw projector 3000 ANSI lumens WXGA (1280x800) White:

Casio XJ-A251/DLP, 3000 ANSI lumens, DLP, WXGA (1280x800), 2000:1, 16:10, 18 - 300"

Long summary description Casio XJ-A251/DLP data projector Standard throw projector 3000 ANSI lumens WXGA (1280x800) White:

Casio XJ-A251/DLP. Projector brightness: 3000 ANSI lumens, Projection technology: DLP, Projector native resolution: WXGA (1280x800). Light source type: Lamp, Service life of light source: 20000 h, Lamp power: 170 W. Optical zoom: 2x, Throw ratio: 1.5 - 2.3:1, Offset: 84%. Analog signal format system: NTSC, PAL 60, PAL M, PAL N, SECAM, Supported graphics resolutions: 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 768 (WXGA), 1400 x 1050 (SXGA+), 1600 x 1200 (UXGA),.... Serial interface type: RS-232

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.