location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Inakustik 01002430 signal cable 1181.1" (30 m) Transparent

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Inakustik Check ‘Inakustik’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
01002430
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
01002430
Category:
A cable designed to carry current of less than one ampere per conductor.
Signal Cables Check ‘Inakustik’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Inakustik: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4535
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Nov 2020 09:42:49
The date of the most recent change of the data-sheet in Icecat's system
Long product name Inakustik 01002430 signal cable 1181.1" (30 m) Transparent :
The short editorial description of Inakustik 01002430 signal cable 1181.1" (30 m) Transparent

Star Special Edition, 2 x 1,5 mm²; Mini spool
More>>>
Short summary description Inakustik 01002430 signal cable 1181.1" (30 m) Transparent:
This short summary of the Inakustik 01002430 signal cable 1181.1" (30 m) Transparent data-sheet is auto-generated and uses the product title and the first six key specs.

Inakustik 01002430, 1181.1" (30 m), Transparent

Long summary description Inakustik 01002430 signal cable 1181.1" (30 m) Transparent:
This is an auto-generated long summary of Inakustik 01002430 signal cable 1181.1" (30 m) Transparent based on the first three specs of the first five spec groups.

Inakustik 01002430. Cable length: 1181.1" (30 m), Product color: Transparent