location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE D2700 disk array Rack (2U) Black, Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
D2700
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AJ941SB show
Show alternative article codes used in the online market place
Category:
Group of two or more hard discs used to increase performance and enables fault tolerance.
Disk Arrays Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 100361
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Long product name HPE D2700 disk array Rack (2U) Black, Gray :
The short editorial description of HPE D2700 disk array Rack (2U) Black, Gray

HP D2700 Disk Enclosure/S-Buy
More>>>
Short summary description HPE D2700 disk array Rack (2U) Black, Gray:
This short summary of the HPE D2700 disk array Rack (2U) Black, Gray data-sheet is auto-generated and uses the product title and the first six key specs.

HPE D2700, 54 lbs (24.5 kg), Black, Gray

Long summary description HPE D2700 disk array Rack (2U) Black, Gray:
This is an auto-generated long summary of HPE D2700 disk array Rack (2U) Black, Gray based on the first three specs of the first five spec groups.

HPE D2700. Number of storage drives supported: 25, Supported storage drive interfaces: SAS-2. Width: 16.5" (419.1 mm), Depth: 23.5" (596.9 mm), Height: 30" (762 mm), Weight: 54 lbs (24.5 kg). Product color: Black, Gray

Brand Image Article code product Stock Price from
HPE

HPE MSA 2040 SAN no SFP w/6 900GB SAS SFF HDD Bundle/TVlite disk array 5.4 TB Rack (2U)
(show image)
M0T26A MSA 2040 SAN no SFP w/6 900GB SAS SFF HDD Bundle/TVlite 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE MSA 2040 Energy Star SAN Dual Controller SFF Storage disk array Rack (2U)
(show image)
K2R80A MSA 2040 Energy Star SAN Dual Controller SFF Storage 0.00
(excl. VAT)
0 (incl. VAT)