Canon logo

Canon PIXMA MG2550 Inkjet A4 4800 x 600 DPI

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
207352
Info modified on:
07 Jul 2021, 14:49:46
Long product name Canon PIXMA MG2550 Inkjet A4 4800 x 600 DPI:

Inkjet Photo Printer, Print/Copy/Scan, 4800 x 600 dpi, 8.0 ipm (Mono) / 4.0 ipm (Colour), USB, 3.5kg

Canon PIXMA MG2550 Inkjet A4 4800 x 600 DPI:

Affordable All-In-One for home in stylish white finish

Easy to use, space-saving All-In-One printer, scanner and copier in a stylish white finish offering optional cost-effective XL ink cartridges and software for smart website printing.

- Compact All-In-One for the home: print, copy and scan
- Stylish design with all white finish
- High quality prints with up to 4800dpi and FINE cartridge technology
- Optional XL ink cartridges deliver more prints for less
- Auto Power On turns the printer on when you start printing; Auto Power Off switches it off when not in use

Short summary description Canon PIXMA MG2550 Inkjet A4 4800 x 600 DPI:

Canon PIXMA MG2550, Inkjet, Color printing, 4800 x 600 DPI, Color copying, A4, White

Long summary description Canon PIXMA MG2550 Inkjet A4 4800 x 600 DPI:

Canon PIXMA MG2550. Print technology: Inkjet, Printing: Color printing, Maximum resolution: 4800 x 600 DPI. Copying: Color copying. Scanning: Color scanning, Optical scanning resolution: 600 x 1200 DPI. Maximum ISO A-series paper size: A4. Product color: White

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.