- - Titanium-coated plates
- - Floating Straightening Plates
- - Ionic care
- - Long professional plates
- - 10-sec. heat-up time
- - Digital temperature settings
- - 2.5 m cord
- - Heat protection cap
- - Long-lasting warranty
EHD, Ionic Care, 230 °C, : 2.5 m
Professional Titanium plates, faster straightening
The Philips Pro straightener offers the best a straightener needs: Titanium floating plates with best heat conduction for fast straightening with optimal pressure. A 10sec heat-up time for immediate straightening and digital temp control.
Less hair damage
• More care with ion conditioning for shiny, frizz-free hair
• Prevent hair breakage with floating plates
• Faster, yet more caring with high-performance heater
• Healthy hair without hotspots with Even Heat Distribution
• ThermoGuard prevents unintentional heat exposure above 200°C
Beautifully styled hair
• Professional titanium coating for best heat conduction
Easy to use
• Long (110mm) plates for fast and easy straightening
• Instant heat-up time of only 10secs
• Salon approved 2.5m cord length
• 5 Year guarantee
• Digital temperature settings for absolute control
• Safe storage of the product with Heat protection cap
Titanium coated plates
Titanium coated plates, used professionally,
are valued for their robustness and quick heat
transfer, resulting in faster straightening. At the
same time Titanium is microscopically
smoother than ceramic providing optimal
frictionand therefore limits damage to the hair.
Floating Straightening Plates
The floating plates move, when too much
pressure is applied during straightening. This
protects the hair shaft from being damaged and
therefore avoids overall hair breakage.
Ionic Care
Give your hair an instant care with ionic
conditoning. Charged negative ions eliminate
static, condition the hair and smooth down the
hair cuticles to intensify the hair’s shine and
glossiness. The result is hair that is beautifully
shiny, smooth and frizz-free.
Long professional plates
The straightening plates have a professional
length of 110mm, leading to faster and easier
straightening.
10 sec. heat-up time
The high-performance heater used in
combination with the titanium plates, enables
an instant heat-up time of only 10 seconds.
Switch the straightener on and you are ready
to start straightening.
High-performance heater
This straightener keeps a more constant
temperature and therefore constant results.
Thanks to its high-performance heater it
allows you to straighten your hair at a more
caring temperature while getting the exact
style you want! Your styling will be faster, since
you need less strokes, while straightening.
2.5m cord
The salon approved long cord length of 2.5m
results in improved flexibility and ease of
handling, so you can use it anywhere you want.
5 Year guarantee
This product has been thoroughly tested to
deliver professional performance, and a long-
lasting guarantee of 5 years.
Digital temperature settings
The temperature wheel, used in the
professional world, allows to precisely set the
temperature best suited for each hairtype. This
is a unique combination of a professional temp
setting wheel, with a digital display and precise
temperature control.
Philips HPS930/00, Straightening iron, Warm, 230 °C, High-performance, 10 s, Black
Philips HPS930/00. Type: Straightening iron, Technology: Warm, Temperature (max): 230 °C. Product color: Black, Housing material: Titanium, Hanging type: Hanging loop. Cord length: 98.4" (2.5 m). AC input voltage: 110–240