location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE StoreEasy 5530 20TB LFF 7.2K Storage/S-Buy disk array

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
StoreEasy 5530 20TB LFF 7.2K Storage/S-Buy
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B7E03SB show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887758943588 show
Category:
Group of two or more hard discs used to increase performance and enables fault tolerance.
Disk Arrays Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 64012
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Long product name HPE StoreEasy 5530 20TB LFF 7.2K Storage/S-Buy disk array :
The short editorial description of HPE StoreEasy 5530 20TB LFF 7.2K Storage/S-Buy disk array

HP StoreEasy 5530 20TB LFF 7.2K Storage/S-Buy
More>>>
Short summary description HPE StoreEasy 5530 20TB LFF 7.2K Storage/S-Buy disk array:
This short summary of the HPE StoreEasy 5530 20TB LFF 7.2K Storage/S-Buy disk array data-sheet is auto-generated and uses the product title and the first six key specs.

HPE StoreEasy 5530 20TB LFF 7.2K Storage/S-Buy

Long summary description HPE StoreEasy 5530 20TB LFF 7.2K Storage/S-Buy disk array:
This is an auto-generated long summary of HPE StoreEasy 5530 20TB LFF 7.2K Storage/S-Buy disk array based on the first three specs of the first five spec groups.

HPE StoreEasy 5530 20TB LFF 7.2K Storage/S-Buy

Source Testseek summary Average rating
Reviews
Updated:
2014-12-24 03:57:46
Uk has collected 2 expert reviews for HPE StoreEasy 5530 20TB LFF 7.2K Storage/S-Buy disk array but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
infoworld.com
Updated:
2014-12-24 03:57:45
You are previewing premium content. Become an Insider to read the full article. Reliable storage is a key building block for any enterprise application infrastructure. Traditionally, this translates into some type of network-attached storage (NAS) or...
0%
Brand Image Article code product Stock Price from
HP StoreEasy 25 SFF Disk Enclosure disk array HP StoreEasy 25 SFF Disk Enclosure disk array
(show image)
B7E09A StoreEasy 25 SFF Disk Enclosure 0.00
(excl. VAT)
0 (incl. VAT)
HP StoreEasy 12 LFF Disk Enclosure disk array HP StoreEasy 12 LFF Disk Enclosure disk array
(show image)
B7E08A StoreEasy 12 LFF Disk Enclosure 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StoreEasy 25 SFF disk array
(show image)
B7E09A 25 SFF 0.00
(excl. VAT)
0 (incl. VAT)
HP 82B 8Gb 2-port PCIe Fibre Channel Host Bus Adapter disk array HP 82B 8Gb 2-port PCIe Fibre Channel Host Bus Adapter disk array
(show image)
AP770B 82B 8Gb 2-port PCIe Fibre Channel Host Bus Adapter 0.00
(excl. VAT)
0 (incl. VAT)
HP 82E 8Gb 2-port PCIe Fibre Channel Host Bus Adapter disk array HP 82E 8Gb 2-port PCIe Fibre Channel Host Bus Adapter disk array
(show image)
AJ763B 82E 8Gb 2-port PCIe Fibre Channel Host Bus Adapter 0.00
(excl. VAT)
0 (incl. VAT)