location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

OKI B731dnw 1200 x 1200 DPI A4 Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
OKI Check ‘OKI’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B731dnw
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
45487102
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5031713059547
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘OKI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by OKI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 85716
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:57:40
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points OKI B731dnw 1200 x 1200 DPI A4 Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - LED
  • - 1200 x 1200 DPI
  • - A4 52 ppm
  • - Duplex printing
  • - Wi-Fi Ethernet LAN
  • - Maximum duty cycle: 200000 pages per month
  • - Total number of input trays: 1 Total input capacity: 530 sheets Total output capacity: 500 sheets
  • - Internal memory: 256 MB Built-in processor 800 MHz
Long product name OKI B731dnw 1200 x 1200 DPI A4 Wi-Fi :
The short editorial description of OKI B731dnw 1200 x 1200 DPI A4 Wi-Fi

B731dnw - 52ppm, 5 s, 800 GHz, 1200 x 1200dpi, LAN, USB, 802.11b/g/n, 256MB RAM, 27kg
More>>>
Short summary description OKI B731dnw 1200 x 1200 DPI A4 Wi-Fi:
This short summary of the OKI B731dnw 1200 x 1200 DPI A4 Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

OKI B731dnw, LED, 1200 x 1200 DPI, A4, 52 ppm, Duplex printing, Network ready

Long summary description OKI B731dnw 1200 x 1200 DPI A4 Wi-Fi:
This is an auto-generated long summary of OKI B731dnw 1200 x 1200 DPI A4 Wi-Fi based on the first three specs of the first five spec groups.

OKI B731dnw. Print technology: LED. Maximum duty cycle: 200000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 52 ppm, Duplex printing. Network ready, Wi-Fi. Product color: Gray, White

Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 22:37:56
Uk has collected 4 expert reviews for OKI B731dnw 1200 x 1200 DPI A4 Wi-Fi and the average expert rating is 65 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
65%
Source Review comments Score
itreviews.com
Updated:
2016-11-14 22:37:56
The OKI B731dn is the new flagship model of OKI’s B700 line of mono laser-class printers, and is capable of printing a prodigious volume of documents for a mid-sized workgroup. Intended for mid-sized workgroups, it offers a high maximum monthly duty cycle...
Bottom line The OKI B731dn is a monochrome laser capable of churning out massive quantities of printed matter...
60%
buyerslab.com
Updated:
2016-11-14 22:37:56
Buyers Laboratory Inc. (BLI), announced the winners of its esteemed Winter 2014 “Pick” awards in the monochrome printer and MFP category today, with the honours going to OKI, HP, Samsung, Konica Minolta and Xerox. The leading provider of intelligence on d...
0%
pcmag.com
Updated:
2016-11-14 22:37:56
The OKI B731dn%displayPrice% at %seller% is the new flagship model of OKI's B700 line of mono laser-class printers, and is capable of printing a prodigious volume of documents for a mid-sized workgroup. Intended for mid-sized workgroups, it offers a high...
Good Good standard and optional paper capacity. Solid output quality across the board. Built for very high-volume printing.
Bad Slower than expected for its price and rated speed...
Bottom line The OKI B731dn is a monochrome laser capable of churning out massive quantities of printed matter, though at somewhat slow speed...
70%
Country Distributor
Polska 1 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)