location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MSI Z97A GAMING 7 Intel® Z97 LGA 1150 (Socket H3) ATX

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MSI Check ‘MSI’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z97A GAMING 7
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7916-010R
Category:
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
Motherboards Check ‘MSI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MSI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 132016
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points MSI Z97A GAMING 7 Intel® Z97 LGA 1150 (Socket H3) ATX
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel LGA 1150 (Socket H3) Intel® Core™ i7
  • - PC ATX Intel® Z97 7.1 channels
  • - DDR3-SDRAM, DDR3L-SDRAM 4 DIMM Non-ECC Maximum internal memory: 32 GB
  • - SATA III
  • - 2-Way SLI, 3-Way CrossFireX
  • - Clear CMOS jumper Clear CMOS button
  • - Gigabit Ethernet
Long product name MSI Z97A GAMING 7 Intel® Z97 LGA 1150 (Socket H3) ATX :
The short editorial description of MSI Z97A GAMING 7 Intel® Z97 LGA 1150 (Socket H3) ATX

LGA 1150, DDR3, Intel Z97 Express, 32GB max, USB 3.1, ATX
More>>>
MSI Z97A GAMING 7 Intel® Z97 LGA 1150 (Socket H3) ATX:
The official marketing text of MSI Z97A GAMING 7 Intel® Z97 LGA 1150 (Socket H3) ATX as supplied by the manufacturer

LET THE GAMES BEGIN
MSI® GAMING motherboards are designed to provide gamers with best-in-class features and technology. Backed by the imposing looks of MSI's Dragon, each motherboard is an engineering masterpiece tailored to gaming perfection.

THE BEST GAMING WEAPONS AT HAND
- Amazing sound with Audio Boost 2, powered by Creative Sound Blaster Cinema 2
- USB Audio Power
- The highest frag and the lowest lag with Killer™ E2200 Game Networking
- Push your SSD to the limit with M.2
- Show off your gaming skills to the world with XSplit Gamecaster
- SteamOS ready out of the box
- Military Class 4 components
- Super stable with Guard-Pro
- Specialized production lines just for GAMING motherboards
- OC Genie 4
- Gaming Device Port
- Boost your FPS with the MSI GAMING APP
- Click BIOS 4 (click here to visit our dedicated BIOS page)
- Optimized for multiple graphics cards (SLI & CrossFire certified)
- Take control with Command Center & Live Update 6
- OC Essentials

Short summary description MSI Z97A GAMING 7 Intel® Z97 LGA 1150 (Socket H3) ATX:
This short summary of the MSI Z97A GAMING 7 Intel® Z97 LGA 1150 (Socket H3) ATX data-sheet is auto-generated and uses the product title and the first six key specs.

MSI Z97A GAMING 7, Intel, LGA 1150 (Socket H3), Intel® Core™ i7, DDR3-SDRAM, DDR3L-SDRAM, 32 GB, DIMM

Long summary description MSI Z97A GAMING 7 Intel® Z97 LGA 1150 (Socket H3) ATX:
This is an auto-generated long summary of MSI Z97A GAMING 7 Intel® Z97 LGA 1150 (Socket H3) ATX based on the first three specs of the first five spec groups.

MSI Z97A GAMING 7. Processor manufacturer: Intel, Processor socket: LGA 1150 (Socket H3), Compatible processor series: Intel® Core™ i7. Supported memory types: DDR3-SDRAM, DDR3L-SDRAM, Maximum internal memory: 32 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA III, RAID levels: 0, 1, 5, 10. Parallel processing technology support: 2-Way SLI, 3-Way CrossFireX. Ethernet interface type: Gigabit Ethernet, LAN controller: Bigfoot Killer E2205

Processor
Processor manufacturer *
Intel
Processor socket *
LGA 1150 (Socket H3)
Compatible processor series *
Intel® Core™ i7
Memory
Supported memory types *
DDR3-SDRAM, DDR3L-SDRAM
Number of memory slots *
4
Memory slots type
DIMM
Memory channels
Dual-channel
Non-ECC
Yes
Supported memory clock speeds
1066, 1333, 1600, 1866, 2000, 2133, 2200, 2400, 2600, 2666, 2800, 3000, 3100, 3200, 3300 MHz
Maximum internal memory *
32 GB
Storage controllers
Supported storage drive interfaces *
SATA III
RAID levels
0, 1, 5, 10
Graphics
Parallel processing technology support *
2-Way SLI, 3-Way CrossFireX
DirectX version
11
Internal I/O
USB 2.0 connectors *
2
USB 3.2 Gen 1 (3.1 Gen 1) connectors *
1
Number of SATA III connectors *
8
Front panel audio connector
Yes
ATX Power connector (24-pin)
Yes
Power fan connector
Yes
CPU fan connector
Yes
Chassis intrusion connector
Yes
EPS power connector (8-pin)
Yes
TPM connector
Yes
Serial port headers
1
Rear panel I/O ports
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
6
Rear panel I/O ports
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity *
2
Ethernet LAN (RJ-45) ports *
1
PS/2 ports quantity
1
HDMI ports quantity *
2
DisplayPorts quantity
1
S/PDIF out port
Yes
Digital audio optical out
6
Network
Ethernet LAN
Yes
Ethernet interface type
Gigabit Ethernet
LAN controller
Bigfoot Killer E2205
Features
Motherboard chipset *
Intel® Z97
Audio output channels *
7.1 channels
Component for *
PC
Motherboard form factor *
ATX
Motherboard chipset family *
Intel
Power source type
ATX
Windows operating systems supported
Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8.1
Expansion slots
PCI Express x1 (Gen 2.x) slots
4
PCI Express x16 (Gen 3.x) slots
3
Number of M.2 (M) slots
1
BIOS
Clear CMOS jumper
Yes
Clear CMOS button
Yes
Processor special features
Trusted Platform Module (TPM)
Yes
Intel Extreme Memory Profile (XMP)
Yes
Weight & dimensions
Width
1.2" (30.5 mm)
Depth
0.961" (24.4 mm)
Other features
BIOS switch button
Yes
Source Testseek summary Average rating
Reviews
Updated:
2019-12-02 16:21:29
Uk has collected 2 expert reviews for MSI Z97A GAMING 7 Intel® Z97 LGA 1150 (Socket H3) ATX but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Brand Image Article code product Stock Price from
MSI Z170I GAMING PRO AC Intel® Z170 LGA 1151 (Socket H4) mini ITX MSI Z170I GAMING PRO AC Intel® Z170 LGA 1151 (Socket H4) mini ITX
(show image)
7980-001R Z170I GAMING PRO AC 0.00
(excl. VAT)
0 (incl. VAT)
MSI Z170a Gaming M9 ACK Intel® Z170 LGA 1151 (Socket H4) ATX MSI Z170a Gaming M9 ACK Intel® Z170 LGA 1151 (Socket H4) ATX
(show image)
7966-001R Z170a Gaming M9 ACK 0.00
(excl. VAT)
0 (incl. VAT)
MSI Z170A GAMING M5 Intel® Z170 LGA 1151 (Socket H4) ATX MSI Z170A GAMING M5 Intel® Z170 LGA 1151 (Socket H4) ATX
(show image)
7977-001R Z170A GAMING M5 0.00
(excl. VAT)
0 (incl. VAT)
MSI 970 GAMING AMD 970 Socket AM3+ ATX MSI 970 GAMING AMD 970 Socket AM3+ ATX
(show image)
7693-040R 970 GAMING 0.00
(excl. VAT)
0 (incl. VAT)
MSI Z97-G45 GAMING Intel® Z97 LGA 1150 (Socket H3) ATX MSI Z97-G45 GAMING Intel® Z97 LGA 1150 (Socket H3) ATX
(show image)
7821-002R Z97-G45 GAMING 0.00
(excl. VAT)
0 (incl. VAT)
MSI H81M-P33 Intel® H81 LGA 1150 (Socket H3) micro ATX MSI H81M-P33 Intel® H81 LGA 1150 (Socket H3) micro ATX
(show image)
7817-019R H81M-P33 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)