Samsung logo

Samsung BQ1S4T oven 66 L A+++ Black, Stainless steel

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
100033
Info modified on:
30 Sept 2019, 16:25:09
Short summary description Samsung BQ1S4T oven 66 L A+++ Black, Stainless steel:

Samsung BQ1S4T, Electric, 66 L, 66 L, 40 - 250 °C, 1 shelves, Black, Stainless steel

Long summary description Samsung BQ1S4T oven 66 L A+++ Black, Stainless steel:

Samsung BQ1S4T. Oven type: Electric, Total oven(s) interior capacity: 66 L, Oven net capacity: 66 L. Product color: Black, Stainless steel, Control type: Buttons, Rotary, Control position: Front. Timer type: Digital. Energy efficiency class: A+++, Connected load: 2850 W. Installation compartment width: 22" (56 cm), Installation compartment depth: 21.7" (55 cm), Width: 23.4" (595 mm)

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.