Epson logo

Epson TM-C710 label printer Inkjet Color 720 x 360 DPI 130 mm/sec Wired Ethernet LAN

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
112006
Info modified on:
21 Oct 2022, 10:14:32
Bullet Points Epson TM-C710 label printer Inkjet Color 720 x 360 DPI 130 mm/sec Wired Ethernet LAN:
  • - Full-colour prints: Improve visibility and redemption
  • - Print-on-demand: Targeted promotions and offers
  • - Economical: High-volume coupon printing
  • - Fast and efficient: High-quality coupons in seconds
  • - Compact design: Save on space at the till-point
Guarantee:
12 months Carry in
Long product name Epson TM-C710 label printer Inkjet Color 720 x 360 DPI 130 mm/sec Wired Ethernet LAN:

TM-C710, Inkjet 58mm ,USB/ Ethernet Interface, PS-180

Epson TM-C710 label printer Inkjet Color 720 x 360 DPI 130 mm/sec Wired Ethernet LAN:

The amazing quality of receipts produced by the TM-C710 make it a powerful direct-marketing tool for communicating with consumers more effectively. This could include special events, future promotion campaigns, loyalty programs benefits and VIP sales, increasing the potential for capturing new customers and generating more in-store traffic.

The TM-C710's high-quality colour printing easily differentiates the coupons from receipts. By maximising promotion visibility, redemption rates are increased, driving repeat business and developing customer loyalty. Printing on demand also allows you to tailor your special offers, promotions or messaging to each customer, for a fully personalised approach.

All this is achieved with the TM-C710 – a unique colour receipt printer with a compact design for easy installation at the till point.

To ensure your customers are served quickly, the TM-C710 prints an average-sized 20cm coupon in around two seconds, making the transaction process fast and without constraint And, as with any Epson POS printer, it is simple and easy to use, enabling till operators to replace ink and paper in just seconds.

It's economical too - the high-capacity cartridges deliver an equally high volume of coupons, while the 'smart cartridge management' system ensures every drop of ink is used up, keeping the total cost of ownership low.

Short summary description Epson TM-C710 label printer Inkjet Color 720 x 360 DPI 130 mm/sec Wired Ethernet LAN:

Epson TM-C710, Inkjet, 720 x 360 DPI, 130 mm/sec, Wired, Gray

Long summary description Epson TM-C710 label printer Inkjet Color 720 x 360 DPI 130 mm/sec Wired Ethernet LAN:

Epson TM-C710. Print technology: Inkjet, Maximum resolution: 720 x 360 DPI, Print speed: 130 mm/sec. Connectivity technology: Wired. Product color: Gray

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.