location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Rapoo A3060 Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Rapoo Check ‘Rapoo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
A3060
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
12595 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6943518925950 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Rapoo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32672
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Rapoo A3060 Blue
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Tube Blue
  • - Wireless Bluetooth
  • - Built-in microphone
Long product name Rapoo A3060 Blue :
The short editorial description of Rapoo A3060 Blue

Bluetooth Mini Speaker A3060
More>>>
Short summary description Rapoo A3060 Blue:
This short summary of the Rapoo A3060 Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Rapoo A3060, Wireless, A2DP, Blue, Tube, Mobile phone/Smartphone, Battery

Long summary description Rapoo A3060 Blue:
This is an auto-generated long summary of Rapoo A3060 Blue based on the first three specs of the first five spec groups.

Rapoo A3060. Connectivity technology: Wireless, Bluetooth profiles: A2DP. Product color: Blue, Product design: Tube. Recommended usage: Mobile phone/Smartphone. Power source type: Battery. Width: 2.48" (63 mm), Depth: 2.48" (63 mm), Height: 2.79" (70.9 mm)

Source Testseek summary Average rating
Reviews
Updated:
2013-09-23 00:59:14
Uk has collected 15 expert reviews for Rapoo A3060 Blue and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
technoodling.net
Updated:
2016-12-29 03:15:50
Rapoo who? You could be forgiven for asking the same question we did when we first heard of the brand. While we thought that this would be just another Chinese brand slapping their brand on generic OEM accessories, we were pleasantly surprised at features...
0%
technogog.com
Updated:
2014-11-02 11:04:27
The new thing lately seems to be adding touch controls to most everything and that can be a good thing or a bad thing, it just depends on how it's implemented. Today for review I've got the the Rapoo A3060 Bluetooth Mini Speaker which acts as an external...
Good Controls builtin, Touch panel, Good sound overall, Simple to use, 15 hours of usage on single charge, It talks, Very well made, Package can double as carrying case, Relatively inexpensive...
Bad No music controls, No auxiliary connection, Only single speaker...
Bottom line The Rapoo A3060 offers decent sound overall with deep bass in a small and inexpensive but very well made package.If you're listening to music or taking a phone call, both will sound good through the A3060.The A3060 offers clear sound with deep bass that d...
90%
runaroundtech.com
Updated:
2015-03-03 03:52:36
The RAPOO A3060 Bluetooth 4.0 Wireless Mini Smart Handsfree Boombox Speaker comes in six colors. This portable speaker is made from high quality components. It's small and compact, which means you can bring it along to just about anywhere and enjoy your m...
Good Multiple colors. Good build quality...
Bad Voice commands aren't in English. No FF or RW function...
Bottom line The RAPOO A3060 Bluetooth 4.0 Wireless Mini Smart Handsfree Boombox Speaker feels good in the hand. This speaker comes in six different colors. It produces decent sound in a small form factor and is easy to setup and control.You can learn more about the R...
80%
gamingshogun.com
Updated:
2016-02-24 08:42:51
Part two of my bluetooth speaker week wraps up with my review of the Rapoo A3060 bluetooth speaker. The A3060 speaker is a smaller and cheaper speaker in comparison to the A500, with less features and connectivity to it's larger and more expensive cousin...
60%
Brand Image Article code product Stock Price from
Rapoo

Rapoo A3160 Mono portable speaker Silver 2.5 W
(show image)
12641 A3160 0.00
(excl. VAT)
0 (incl. VAT)
Rapoo

Rapoo A800 Yellow 10 W
(show image)
13207 A800 0.00
(excl. VAT)
0 (incl. VAT)
Rapoo

Rapoo A800 Black 10 W
(show image)
12069 A800 0.00
(excl. VAT)
0 (incl. VAT)
Rapoo

Rapoo A3160 Black 2.5 W
(show image)
12640 A3160 0.00
(excl. VAT)
0 (incl. VAT)
Rapoo

Rapoo A500 Green 6 W
(show image)
12575 A500 0.00
(excl. VAT)
0 (incl. VAT)
Rapoo

Rapoo A500 Yellow 6 W
(show image)
12573 A500 0.00
(excl. VAT)
0 (incl. VAT)
Rapoo

Rapoo A500 White 6 W
(show image)
12576 A500 0.00
(excl. VAT)
0 (incl. VAT)
Rapoo

Rapoo A500 Blue 6 W
(show image)
12574 A500 0.00
(excl. VAT)
0 (incl. VAT)
Rapoo

Rapoo A500 Black 6 W
(show image)
12572 A500 0.00
(excl. VAT)
0 (incl. VAT)
Rapoo

Rapoo A600 Yellow 6 W
(show image)
12982 A600 Bluetooth Portable NFC Speaker, 6W, Yellow 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)