Varta logo

Varta V371 Single-use battery SR69 Silver-Oxide (S)

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
157162
Info modified on:
14 Mar 2024, 19:02:24
Long product name Varta V371 Single-use battery SR69 Silver-Oxide (S):

30 mAh, 1.55V, Primary Silver

Varta V371 Single-use battery SR69 Silver-Oxide (S):

High-Tech Primary Button Batteries designed to provide reliable power for small electronic devices such as toys, electronic games and computers, fitness devices, security devices and alarm systems, electronic calculators, car keys, remote controls and medical applications.

Short summary description Varta V371 Single-use battery SR69 Silver-Oxide (S):

Varta V371, Single-use battery, SR69, Silver-Oxide (S), 1.55 V, 1 pc(s), 30 mAh

Long summary description Varta V371 Single-use battery SR69 Silver-Oxide (S):

Varta V371. Battery type: Single-use battery, Battery size(s): SR69, Battery technology: Silver-Oxide (S). Height: 0.0827" (2.1 mm), Diameter: 0.374" (9.5 mm), Weight: 0.0212 oz (0.6 g). Battery form factor: Button/coin

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.